EN
  • EN
  • DE

W29N02GVSJAF

Part No W29N02GVSJAF
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Description 2Gb SLC NAND Flash 40MHz TSOPI48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104400-W29N02GVSJAF
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W29N02GVSJAF CAD Model

Description

The Winbond W29N02GVSJAF is a 2Gb Serial NAND Flash memory device, designed for applications requiring high-density, non-volatile storage. Operating at 3.3V, this memory is suitable for a wide range of embedded systems, consumer electronics, and industrial applications.

Applications:

  • Embedded Systems: Used for storing boot code, operating systems, and application code in various embedded devices.
  • Consumer Electronics: Found in smartphones, tablets, and other portable devices for storing operating systems, applications, and user data.
  • Industrial Automation: Employed in industrial control systems for storing program parameters, calibration data, and system configurations.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for storing firmware and configuration settings.
  • Medical Devices: Used in medical equipment for storing patient data, calibration settings, and diagnostic software.

Features:

  • 2Gb Serial NAND Flash Memory: Provides a large storage capacity for code and data.
  • 3.3V Operation: Operates at a 3.3V power supply for efficient power usage.
  • Serial Interface: Uses a serial interface for simplified connection and control.
  • Page Program: Supports page program operations for efficient data writing.
  • Block Erase: Features block erase capability for erasing large sections of memory.
  • Wear Leveling: Includes wear leveling algorithms to extend the lifespan of the memory.
  • ECC (Error Correction Code): Incorporates ECC to ensure data integrity.

Benefits:

  • High-Density Storage: Provides a large storage capacity in a small form factor.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Reliable Data Storage: Ensures reliable storage of critical data with ECC and wear leveling.
  • Ease of Integration: Serial interface simplifies integration into various systems.
  • Long Lifespan: Wear leveling algorithms extend the lifespan of the memory.

Additional Details:

The W29N02GVSJAF operates within a specific temperature range, typically -40°C to +85°C. It is available in a variety of package options. The device is designed for high-endurance applications, and includes advanced features for data protection and error correction. For specific timing characteristics and interface details, refer to the device's datasheet.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5149 $50.0596
10+ $10.2687 $102.6870
16+ $9.9478 $159.1648
21+ $9.6269 $202.1649
27+ $9.3060 $251.2620
36+ $8.3433 $300.3588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,996 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess