EN
  • EN
  • DE

OMF125F2A

Part No OMF125F2A
Manufacturer Schurter Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083148-OMF125F2A
Categories OEM Parts(O-R)
Manufacturer Schurter Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OMF125F2A CAD Model

Description

The OMF125F2A is a front panel mount fuseholder from Schurter Inc. It is designed to securely hold and protect fuses, providing a safe and reliable means of overcurrent protection in electrical and electronic equipment. The fuseholder is designed for easy installation and fuse replacement from the front panel, making it ideal for applications where accessibility and maintenance are important.

Applications

  • Power supplies: Used in power supplies to protect against overcurrent conditions.
  • Electrical panels: Employed in electrical panels to provide fuse protection for various circuits.
  • Industrial equipment: Utilized in industrial machinery and equipment to protect against overloads and short circuits.
  • Consumer electronics: Found in consumer electronic devices to provide fuse protection for sensitive components.
  • Medical equipment: Integrated into medical devices to ensure patient and equipment safety.

Features

  • Front panel mount: Allows for easy installation and fuse replacement from the front panel.
  • Secure fuse retention: Provides a secure means of holding the fuse in place, preventing accidental dislodgement.
  • Durable construction: Constructed from high-quality materials to ensure long-term reliability.
  • Compact design: Offers a compact footprint, making it suitable for applications with limited space.
  • Variety of fuse sizes: Accommodates a range of fuse sizes to meet different application requirements.

Benefits

  • Enhanced safety: Provides reliable overcurrent protection, preventing damage to equipment and injury to personnel.
  • Easy maintenance: Allows for quick and easy fuse replacement, minimizing downtime.
  • Improved reliability: Ensures reliable operation of electrical and electronic equipment.
  • Cost-effective solution: Offers a cost-effective means of overcurrent protection.
  • Versatile application: Suitable for a wide range of applications in various industries.

Additional Details

The OMF125F2A fuseholder is designed to accept standard size fuses. It features a robust construction, ensuring long-term reliability and resistance to vibration and shock. The front panel mount design allows for easy access to the fuse, simplifying maintenance and reducing downtime. The fuseholder meets stringent safety standards, ensuring safe operation in demanding environments. Its compact design makes it suitable for applications with limited space, while its durable construction ensures long-term performance.

You May Also Be Interested in

Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Lowest to $18.4668
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess