EN
  • EN
  • DE

W29C040-90B

Part No W29C040-90B
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409782-W29C040-90B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W29C040-90B CAD Model

Description

The W29C040-90B is a 4-Megabit (512K x 8) CMOS flash memory device manufactured by Winbond Electronics. It is designed for applications requiring non-volatile storage of data and code, such as embedded systems, industrial control, and telecommunications equipment. The '90B' likely refers to a 90ns access time and a specific revision or characteristic.

Applications

  • Embedded systems for storing firmware and configuration data.
  • Industrial control systems for program storage and data logging.
  • Networking equipment for storing boot code, system settings, and configuration files.
  • Telecommunications equipment for storing software updates and configuration parameters.
  • Consumer electronics devices for storing user settings and application code.

Features

  • High Speed: 90 ns access time for fast data retrieval.
  • Organization: 512K x 8 bits.
  • Single Power Supply: 5V operation for ease of integration.
  • Sector Architecture: Uniform sector erase architecture for efficient memory management.
  • Programming Voltage: Single 12V programming voltage.
  • Endurance: Minimum 10,000 erase/program cycles, ensuring data reliability.
  • Data Retention: 10 years data retention for long-term storage.
  • Package Options: Available in DIP and PLCC packages (likely).

Benefits

  • Fast Access Time: Improves system performance by enabling quick access to stored data.
  • Low Power Consumption: Extends battery life in portable applications.
  • Reliable Data Storage: Ensures data integrity and long-term data preservation.
  • Easy Programming: Simplifies the process of updating and modifying stored data.
  • Versatile Applications: Suitable for a wide range of applications requiring non-volatile memory.

Additional Details

The W29C040-90B operates from a single 5V power supply. It features sector erase operations, allowing for selective erasure of specific memory regions. The device is likely available in both DIP (Dual In-line Package) and PLCC (Plastic Leaded Chip Carrier) packages, providing flexibility in mounting options. This flash memory device is designed to meet the requirements of modern embedded systems needing reliable and high-performance non-volatile memory solutions.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7937 $62.7795
80+ $1.4726 $117.8080
125+ $1.4264 $178.3000
170+ $1.3802 $234.6340
220+ $1.3340 $293.4800
290+ $1.1966 $347.0140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess