EN
  • EN
  • DE

FSAV330QSC

Part No FSAV330QSC
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description Low On Resistance Quad SPDT Wide Bandwidth Video Switch | IC VIDEO SWITCH QUAD 2X1 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Applications Video
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 10Ohm
Supply Voltage , Single (V+) 4V ~ 5.5V
-3db Bandwidth 300MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-LSSOP
Supplier Device Package 16-QSOP
Family Part Number FSAV330
Manufacturer Pack Quantity 4,700
MSL Level 1 (Unlimited)
Win Source Part Number 1175858-FSAV330QSC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSAV330QSC CAD Model

Description

The ON Semiconductor FSAV330QSC is a state-of-the-art video switch that offers high-bandwidth signal switching with minimal signal degradation, making it an ideal choice for advanced video applications. Designed for precision and efficiency, the FSAV330QSC is a quad single-pole double-throw (SPDT) switch, suitable for a wide range of products from consumer electronics to professional video editing equipment.

Key Features:

  • High Bandwidth: With a bandwidth of 300 MHz, this switch is capable of handling high-definition video signals without compromising the quality, ensuring crystal-clear images and sharp details.
  • Low Crosstalk: The FSAV330QSC offers exceptionally low crosstalk between channels, which is critical for maintaining signal integrity in complex video systems.
  • Low On-Resistance: The low on-resistance (Ron) feature of the switch minimizes signal loss and power consumption, contributing to the overall efficiency of the system.
  • Wide Operating Voltage Range: It operates over a wide range of supply voltages, from 2.3V to 3.6V, allowing for flexible integration into various circuit designs.
  • Single Supply Operation: The ability to operate on a single supply voltage simplifies power management within the device.

Applications:

The FSAV330QSC is versatile and can be used in a variety of applications, including:

  • High-definition TVs
  • Video projectors
  • Set-top boxes
  • Video signal routing
  • Professional video editing and production equipment

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the FSAV330QSC is no exception. Built to meet the rigorous standards of the industry, this video switch is designed for long-term reliability and performance. With its robust design and advanced features, the FSAV330QSC is a component that engineers and designers can rely on for their most demanding video applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess