EN
  • EN
  • DE

W27L010P-15

Part No W27L010P-15
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409764-W27L010P-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W27L010P-15 CAD Model

Description

The Winbond W27L010P-15 is a low-power CMOS Flash memory device organized as 128K x 8 bits. This Flash memory offers non-volatile storage, meaning data is retained even when power is removed. The 'L' in the part number signifies its low-power characteristics, making it suitable for battery-powered or energy-sensitive applications. The '-15' indicates a typical access time of 150ns.

Applications

  • Battery-Powered Devices: Ideal for portable electronics, remote sensors, and other devices where low power consumption is crucial.
  • Embedded Systems: Used for storing firmware, boot code, and configuration data in low-power embedded systems.
  • Industrial Control Systems: Employed in industrial equipment for storing parameters and operating instructions in energy-efficient applications.
  • Wearable Technology: Found in wearable devices for storing program code and user settings while minimizing battery drain.
  • IoT Devices: Utilized in Internet of Things (IoT) devices for storing firmware and configuration data in power-constrained environments.

Features

  • Low Power Consumption: Designed for energy-efficient operation, extending battery life.
  • Fast Access Time: 150ns access time allows for quick data retrieval.
  • Non-Volatile Storage: Retains data even when power is off.
  • In-System Programmability: Enables easy firmware updates and modifications without removing the device.
  • Single 5V Power Supply: Operates on a single 5V power supply.
  • Sector Erase Capability: Allows for selective erasure of memory blocks for efficient updates.
  • TTL Compatible Inputs and Outputs: Interfaces seamlessly with TTL logic circuits.

Benefits

  • Extended Battery Life: Low power consumption maximizes battery life in portable applications.
  • Reliable Data Storage: Provides a robust and dependable solution for storing critical data.
  • Flexibility: In-system programmability enables easy firmware updates and modifications in the field.
  • High Performance: Fast access time ensures rapid data retrieval, optimizing system performance.
  • Ease of Use: Simple programming interface simplifies integration into existing systems.

Additional Details

The W27L010P-15 is typically available in a DIP (Dual In-line Package) or SOP (Small Outline Package). It features a sector erase architecture, which allows for selective erasure of memory blocks, improving programming efficiency. The device has a specified endurance of 10,000 erase/write cycles per sector and a data retention time of 10 years. This Flash memory is designed to operate within a wide temperature range, making it suitable for various operating environments.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess