EN
  • EN
  • DE

TPS65192RHDRG4

Part No TPS65192RHDRG4
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC LEVEL SHIFTER 9CH 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer Texas Instruments
Packaging Reel(TR)
Type Level Shifter
Applications LCD Display
Mounting Style SMD/SMT
Package 28-VFQFN Exposed Pad
Manufacturer Device Package 28-VQFN (5x5)
Win Source Part Number 004576-TPS65192RHDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65192RHDRG4 CAD Model

Description

Product Overview: TPS65192RHDRG4 by Texas Instruments

The TPS65192RHDRG4 is a high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments. This versatile component is tailored to deliver a comprehensive power solution for a wide range of applications, particularly those requiring programmable voltage rails such as LCD bias supplies for television screens, monitors, and notebook panels.

Encased in a compact 28-VQFN package, the TPS65192RHDRG4 integrates multiple channels to provide both positive and negative output voltages required for gate driving in LCD panels. With its high level of integration, this PMIC simplifies the design process, reduces the number of external components needed, and minimizes the overall footprint on the PCB.

Key Features and Benefits:

  • Multiple Output Channels: The TPS65192RHDRG4 features several outputs, including VON, VOFF, and VGH/VGL rails, which are essential for driving the TFT LCD panel gates.
  • Programmable Sequencing: The device allows for flexible programming of the output voltage sequencing, ensuring that the power-up and power-down sequences are optimized for the specific LCD panel requirements.
  • High Efficiency: With its integrated boost converter and high-efficiency design, the TPS65192RHDRG4 ensures minimal power loss and heat generation, leading to better overall system performance and reliability.
  • Protection Features: Built-in protection mechanisms, such as thermal shutdown, overvoltage, and overcurrent protection, safeguard the PMIC and the system from potential damage due to abnormal operating conditions.
  • Small Footprint: The compact 28-VQFN package allows for a smaller PCB layout, making it an excellent choice for space-constrained applications.

Applications:

  • LCD Television Sets
  • Computer Monitors
  • Notebook and Tablet Displays

Overall, the TPS65192RHDRG4 from Texas Instruments is a highly capable power management solution that meets the stringent requirements of modern display technologies. Its comprehensive feature set, coupled with Texas Instruments' reputation for quality and reliability, makes it a preferred choice for designers looking to enhance the performance and efficiency of their LCD panel applications.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6080 $52.1600
47+ $2.1399 $100.5753
73+ $2.0731 $151.3363
100+ $2.0062 $200.6200
129+ $1.9393 $250.1697
173+ $1.7387 $300.7951
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,630 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess