The W27E257P-10 is a high-speed CMOS Electrically Erasable and Programmable Read Only Memory (EEPROM) manufactured by Winbond Electronics. Organized as 32K x 8 bits, this 256K-bit EEPROM provides non-volatile data storage with a fast access time of 100 ns. Operating from a single 5V power supply, the W27E257P-10 combines low power consumption with reliable data retention, making it suitable for a variety of embedded systems and industrial applications.
Applications
- Embedded systems for storing boot code and configuration settings
- Industrial control systems for storing calibration parameters and operating instructions
- Consumer electronics devices for storing user preferences and firmware
- Telecommunications equipment for storing network configurations and device settings
- Data logging applications for storing sensor data and event logs
Features
- Fast Access Time: 100 ns
- Single 5V Power Supply
- Low Power Consumption: Active and Standby Modes
- 32K x 8 bit Organization
- Automatic Page Write Operation
- Data Protection Features to Prevent Accidental Writes
- High Endurance: Minimum 100,000 Erase/Write Cycles
- Data Retention: 10 Years
- TTL Compatible I/O
- Available in DIP and SOP Packages
Benefits
- Fast access times ensure quick data retrieval, improving overall system performance.
- Low power consumption makes it ideal for battery-powered and energy-sensitive applications.
- High endurance ensures data integrity and reliability even after numerous write/erase cycles.
- Automatic page write simplifies the programming process and reduces programming time.
- Data protection mechanisms prevent data corruption during power loss or voltage fluctuations.
- TTL compatible inputs and outputs allow for seamless integration with a wide range of microcontrollers and digital logic devices.
- Available in both DIP and SOP packages, offering flexibility in PCB design and assembly.
Technical Specifications
The W27E257P-10 operates on a 5V ± 10% power supply. It typically draws 30 mA in active mode and 10 μA in standby mode. The device supports both byte-write and page-write operations. The operating temperature range is between 0°C and 70°C. Package options include DIP (Dual In-line Package) and SOP (Small Outline Package). Note: Always refer to the official Winbond datasheet for the most accurate and up-to-date specifications.