The W27C512P-45 is a high-speed, low-power CMOS Electrically Erasable and Programmable Read Only Memory (EEPROM) manufactured by Winbond Electronics. This 512K-bit EEPROM is organized as 64K words by 8 bits. Designed for applications demanding fast access times and non-volatile data storage, the W27C512P-45 operates on a single 5V power supply, making it suitable for a variety of embedded systems and portable devices.
Applications
- Embedded systems for storing program code and configuration data
- Industrial control systems for storing calibration parameters and system settings
- Telecommunications equipment for storing network configuration data
- Consumer electronics for storing user preferences and firmware
- Automotive electronics for storing diagnostic data and system parameters
Features
- Fast Access Time: 45 ns
- Single 5V Power Supply
- Low Power Consumption: Active and Standby modes
- 64K x 8 bit Organization
- Automatic Page Write Operation
- Data Protection: Prevents accidental data corruption
- High Endurance: Minimum 100,000 write/erase cycles per byte
- Data Retention: 10 years
- TTL Compatible Inputs and Outputs
- Available in DIP and SOP packages
Benefits
- Fast access time ensures rapid data retrieval, improving system responsiveness.
- Low power consumption extends battery life in portable applications and reduces overall system power consumption.
- High endurance guarantees reliable data storage over extended periods, even with frequent write/erase cycles.
- Automatic page write simplifies programming and reduces write times.
- Data protection mechanisms prevent data loss due to power fluctuations or accidental writes.
- TTL compatible I/O allows for easy integration with a wide range of microcontrollers and logic devices.
- Availability in DIP and SOP packages provides flexibility in system design and assembly.
Technical Specifications
The W27C512P-45 operates on a 5V ± 10% power supply. It typically consumes 40 mA in active mode and 10 μA in standby mode. It supports both byte write and page write operations. The operating temperature range is between 0°C and 70°C. Package options include DIP (Dual In-line Package) and SOP (Small Outline Package). Important: Always refer to the official Winbond datasheet for the most accurate and up-to-date specifications.