The W27C512-90 is a high-speed, low-power CMOS electrically erasable and programmable read-only memory (EEPROM) manufactured by Winbond Electronics. This memory device is designed for applications requiring non-volatile storage and fast access times.
Applications
- Storage of program code in embedded systems
- Storage of configuration data
- Firmware storage for microcontrollers
- Lookup tables
- Industrial control systems
Features
- 512K (64K x 8) bits of storage.
- Fast access time (90 ns).
- Low power consumption.
- Single 5V power supply.
- Automatic page write operation.
- Data protection features.
- JEDEC standard pinout.
Benefits
- Provides sufficient storage for embedded software and data.
- Enables fast execution of code and quick data retrieval.
- Reduces power consumption in battery-powered devices.
- Simplified power supply requirements.
- Simplifies the programming process.
- Protects data from accidental modification or corruption.
- Easy to integrate into existing systems with standard pinout.
Additional Details
The W27C512-90 operates with a single 5V power supply and has a typical access time of 90 nanoseconds. It is available in a variety of packages, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). The automatic page write operation allows for efficient programming of multiple bytes at a time. The data protection features include protection against accidental erasure or programming due to power glitches or noise. The device is commonly used in embedded systems to store program code, configuration data, and other non-volatile data. It's a reliable and cost-effective solution for applications requiring fast access times and low power consumption. The JEDEC standard pinout ensures compatibility with other memory devices, simplifying the design and layout of PCBs. It provides a byte-wide organization, making it easy to interface with 8-bit microprocessors and microcontrollers.