The W26020AT-25 is a 2M-bit CMOS Flash memory device organized as 256K x 8 bits. It is manufactured by Winbond Electronics and offers fast access times, low power consumption, and high reliability. This memory device is designed for a wide range of applications requiring non-volatile storage of data and code.
Applications
- Embedded systems for storing firmware and configuration data.
- Industrial control systems for storing program code and data logging.
- Consumer electronics such as set-top boxes and digital cameras.
- Telecommunications equipment for storing boot code and configuration parameters.
- Networking devices such as routers and switches.
Features
- 2M-bit (256K x 8) CMOS Flash memory.
- Fast access time of 25ns.
- Single 5V power supply.
- Low power consumption: Active current of 30mA (typical), Standby current of 10uA (typical).
- Sector Erase capability.
- Byte/Page Program capability.
- Data retention: 10 years.
- Endurance: 100,000 cycles per sector.
- Available in a 32-pin TSOP package.
Benefits
- Fast access time allows for quick retrieval of data, improving system performance.
- Low power consumption extends battery life in portable applications.
- High endurance ensures reliable operation over a long period.
- Sector Erase capability allows for efficient memory management.
- Byte/Page Program capability provides flexibility in programming the memory.
- Small package size enables integration into compact designs.
The W26020AT-25 offers a cost-effective solution for non-volatile memory requirements in a variety of applications. Its combination of speed, low power, and reliability makes it a suitable choice for both new designs and replacements for older memory devices. The device's sector erase and byte/page program capabilities allow for efficient memory management and flexibility in programming.