The W25X40BLPT06 is a 4 Mbit Serial Flash memory device manufactured by Winbond Electronics. It features a small sector erase capability and supports the standard Serial Peripheral Interface (SPI), providing a cost-effective storage solution for systems with limited space and pin count. It is designed for a wide range of applications requiring non-volatile storage.
Applications
- Embedded systems
- Firmware storage
- Data logging
- Consumer electronics
- Industrial control systems
Features
- 4 Mbit (512K x 8) memory array
- Standard SPI interface
- Single 2.7V to 3.6V power supply
- Small Sector Erase (4KB)
- Page Program (256 Bytes per Page)
- Low power consumption
- Space-saving package
Benefits
- Non-volatile data storage
- Easy integration with microcontrollers
- Small form factor
- Low power operation
- Cost-effective solution
Additional Details
The W25X40BLPT06 utilizes the SPI interface, allowing it to communicate with a microcontroller using a minimal number of pins. It supports standard SPI modes for reading, writing, and erasing data. The small sector erase capability allows for efficient memory management by enabling the erasure of only the required data blocks. This is particularly useful in applications where data updates are frequent. The device operates over a wide temperature range, making it suitable for industrial applications. The W25X40BLPT06 is commonly used to store firmware, configuration data, and other non-volatile information in embedded systems. Its compact size and low power consumption make it an ideal choice for portable devices and other applications where space and power are constrained. The W25X40BLPT06 is generally offered in a variety of packages, including SOIC and TSSOP, providing flexibility in PCB design.