EN
  • EN
  • DE

W25X40BL

Part No W25X40BL
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 1M-BIT, 2M-BIT AND 4M-BIT 2.5V SERIAL FLASH MEMORY WITH 4KB SECTORS AND DUAL I/O SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280052-W25X40BL
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25X40BL CAD Model

Description

The W25X40BL is a 4M-bit Serial Flash memory device from Winbond Electronics. It offers a combination of small size, low power consumption, and high performance, making it suitable for a wide range of applications requiring non-volatile storage. This memory is commonly used for storing firmware, configuration data, and other critical information in embedded systems.

Applications:

  • Embedded Systems: Stores firmware and configuration data in embedded systems such as microcontrollers and microprocessors.
  • Consumer Electronics: Used in set-top boxes, digital cameras, and other consumer electronic devices.
  • Networking Equipment: Stores configuration data in routers, switches, and other networking devices.
  • Industrial Control Systems: Used in industrial control systems for storing program code and data.
  • Medical Devices: Stores critical data and program code in medical devices.

Features:

  • 4M-bit (512K-byte) Capacity: Provides sufficient storage for firmware, configuration data, and other data storage needs.
  • Serial Peripheral Interface (SPI): Utilizes a simple SPI interface for easy integration with microcontrollers and microprocessors.
  • Small Package: Available in small packages such as SOIC and WSON, allowing for compact designs.
  • Low Power Consumption: Minimizes power consumption in battery-powered and energy-sensitive applications.
  • High Performance: Offers fast read, write, and erase speeds for efficient operation.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: Simple SPI interface simplifies integration with microcontrollers.
  • Compact Design: Small package allows for high-density circuit board layouts.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Performance: Designed for reliable operation in various environmental conditions.

Additional Details:

The W25X40BL operates from a single power supply voltage, typically 2.7V to 3.6V. It supports standard SPI clock speeds. The device features sector erase, block erase, and chip erase operations. Detailed electrical characteristics, timing diagrams, and package dimensions can be found in the product datasheet.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess