EN
  • EN
  • DE

W25X20VNIG

Part No W25X20VNIG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409690-W25X20VNIG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W25X20VNIG CAD Model

Description

The W25X20VNIG is a 2Mb Serial Flash memory device from Winbond Electronics, offering a versatile storage solution for various applications. It features a standard Serial Peripheral Interface (SPI) for easy integration with microcontrollers and other host devices. This memory chip provides reliable and cost-effective non-volatile storage, suitable for storing firmware, configuration data, and other critical information.

Applications:

  • Embedded Systems: Used for storing firmware and configuration settings.
  • Consumer Electronics: Found in devices like set-top boxes, DVD players, and gaming consoles for storing boot code and user preferences.
  • Networking Equipment: Employed in routers, modems, and switches for storing network configurations.
  • Industrial Control Systems: Used for storing program code and data in industrial automation equipment.
  • Medical Devices: Incorporated in portable medical devices for storing calibration data and operational parameters.

Features:

  • 2Mb (256K x 8) Memory: Provides ample storage for various data types.
  • Standard SPI Interface: Ensures easy communication with microcontrollers and processors.
  • Single 2.7V to 3.6V Power Supply: Operates efficiently within a wide voltage range.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.
  • Serial Peripheral Interface (SPI): Supports modes 0 and 3.
  • Page Program (256 Bytes): Enables efficient writing of data.
  • Sector Erase (4KB) and Block Erase (32KB, 64KB): Allows for flexible data management.
  • Chip Erase: Facilitates quick and complete memory clearing.
  • Write Protection: Prevents accidental data corruption.
  • Data Retention: Offers reliable long-term data storage.

Benefits:

  • Simplified Integration: The SPI interface allows for straightforward connection to microcontrollers, reducing design complexity.
  • Cost-Effective Storage: Provides a competitive solution for applications requiring non-volatile memory.
  • Reliable Performance: Ensures data integrity and dependable operation in diverse environments.
  • Low Power Consumption: Extends battery life in portable devices, making it suitable for mobile applications.
  • Flexible Data Management: Sector and block erase capabilities enable efficient memory utilization.
  • Enhanced Data Security: Write protection features prevent unauthorized modifications to stored data.

Additional Details:

The W25X20VNIG utilizes advanced flash memory technology to deliver high performance and durability. It supports various operating temperatures, making it suitable for both commercial and industrial applications. The compact package size allows for easy integration into space-constrained designs. This device also incorporates features like Software Write Protection and Hardware Write Protection to enhance data security. The typical programming time is minimal, ensuring fast and efficient data storage. The W25X20VNIG is designed to meet the demands of modern electronic devices requiring reliable non-volatile memory.

You May Also Be Interested in

Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess