EN
  • EN
  • DE

W25X20AVN1G

Part No W25X20AVN1G
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104383-W25X20AVN1G
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W25X20AVN1G CAD Model

Description

The Winbond W25X20AVN1G is a 2M-bit Serial Flash memory device designed for a variety of applications requiring non-volatile storage. It operates on a single power supply and uses a standard SPI interface for communication.

Applications

  • BIOS Storage
  • Firmware Storage
  • Embedded Systems
  • Consumer Electronics
  • Portable Devices
  • Data Logging

Features

  • 2M-bit (256K-byte) capacity
  • SPI Interface: Supports SPI modes 0 and 3
  • Clock Frequency: Up to 80MHz
  • Page Program: 256 bytes per page
  • Sector Erase: 4KB sectors
  • Block Erase: 64KB blocks
  • Chip Erase
  • Software and Hardware Write Protection
  • Low Voltage Operation: 2.7V to 3.6V
  • Low Power Consumption: Active and Standby modes
  • Operating Temperature: -40°C to +85°C
  • Package: SOIC-8

Benefits

  • Small size and capacity are suitable for applications with limited storage needs.
  • Standard SPI interface simplifies integration with microcontrollers.
  • High clock frequency enables fast data transfer.
  • Flexible erase options allow efficient memory management.
  • Write protection features prevent accidental data modification.
  • Low power consumption extends battery life in portable devices.

Additional Details

The W25X20AVN1G leverages advanced flash memory technology to provide reliable and efficient non-volatile storage. It operates via a standard SPI interface, allowing for easy communication with a wide range of microcontrollers. The device features sector and block erase capabilities, enabling efficient management of memory resources. Write protection mechanisms ensure that critical data remains safe from unauthorized access or modification. This Serial Flash memory is commonly used for storing firmware, configuration data, and other essential information in embedded systems. The small SOIC-8 package allows for easy integration into space-constrained applications. The part is RoHS compliant and lead-free.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess