Products specifications

Manufacturer Winbond Electronics
Win Source Part Number 1280044-W25X16BVSFIG
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25X16BVSFIG CAD Model

Description

The W25X16BVSFIG is a 16Mb Serial Flash Memory device manufactured by Winbond Electronics. This memory chip utilizes a serial interface (SPI) for communication, offering a compact and efficient storage solution for embedded systems. It's ideal for storing program code, configuration data, and other non-volatile information in applications where space and power consumption are critical.

Applications

  • Embedded systems (e.g., microcontrollers, FPGAs)
  • Consumer electronics (e.g., set-top boxes, digital cameras)
  • IoT devices
  • Wearable electronics
  • Networking equipment

Features

  • 16Mb (2MB) storage capacity: Provides ample storage space for program code and data.
  • Serial Peripheral Interface (SPI): Allows for high-speed communication with a microcontroller or other host device.
  • Standard SPI, Dual SPI, and Quad SPI: Offers flexibility in communication speed and data throughput.
  • Small Sector Erase: Enables efficient data management and reduces erase time.
  • Low Power Consumption: Extends battery life in portable applications.
  • Wide Operating Voltage Range: Compatible with a variety of power supply voltages.
  • Industrial Temperature Range: Suitable for operation in harsh environments.

Benefits

  • Compact size: Small package allows for integration into space-constrained applications.
  • High performance: SPI interface provides fast data transfer rates.
  • Low power consumption: Minimizes power drain, extending battery life.
  • Reliable storage: Non-volatile memory retains data even when power is removed.
  • Flexible interface: SPI interface is compatible with a wide range of microcontrollers.

Additional Details

The W25X16BVSFIG is typically available in a SOIC-8 or similar surface-mount package. It supports various SPI modes and clock frequencies. The device includes features such as write protection to prevent accidental data corruption. It also features a unique ID and a programmable security register. The endurance of the flash memory is specified in terms of program/erase cycles. The data retention period is the time that the data will be reliably stored. It's crucial to consult the Winbond datasheet for the W25X16BVSFIG for detailed specifications, including timing diagrams, command codes, and recommended operating conditions. The device's thermal characteristics should also be considered for applications where significant heat generation is expected.

You May Also Be Interested in

Nuvoton Technology Corporation of America
8-BIT MICROCONTROLLER | IC MCU 8BIT 8KB FLASH 44QFP
Need more? Email Us
ECAD model for W78L812A24FL
Texas Instruments
Digital Signal Controllers (DSCs)
Lowest to $38.5905
ECAD model for TMS320F28235ZJZS
Microchip Technology
CHARGE PUMP DC-TO-DC CONVERTER | IC REG CHARGE PUMP INV 40MA 8DIP
Lowest to $7.5564
ECAD model for TC7662ACPA
Power Integrations
Three-terminal Off-line PWM Switch | IC OFFLINE SWIT PWM OCP HV 8SMD
Lowest to $1.3970
ECAD model for TOP221G
Texas Instruments
JFET-INPUT OPERATIONAL AMPLIFIERS
Lowest to $0.3136
ECAD model for TL082BCDR
Renesas Electronics America
Single Digitally-Controlled (XDCP™) Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Need more? Email Us
ECAD model for X9111TV14Z-2.7
STMicroelectronics
N-channel 650 V, 0.250 Ω, 15 A TO-220, TO-220FP second generation MDmesh™ Power MOSFET
Lowest to $1.8809
ECAD model for STP20NM65N
NEC
SILICON MMIC L BAND DOWNCONVERTER
Lowest to $3.6065
ECAD model for UPC2721GV
Texas Instruments
96% EFFICIENT SYNCHRONOUS BOOST CONVERTER
Lowest to $1.9743
ECAD model for TPS61029DRCRG4

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention