EN
  • EN
  • DE

W25X10BVNIG

Part No W25X10BVNIG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409679-W25X10BVNIG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W25X10BVNIG CAD Model

Description

The W25X10BVNIG is a 1M-bit Serial Flash memory manufactured by Winbond Electronics. It's designed as a flexible and cost-effective storage solution for systems with limited space, power, and pin count. This SPI flash memory offers standard SPI interface and supports single, dual and quad output read commands.

Applications

  • Embedded Systems: Used in various embedded applications like microcontrollers, where non-volatile storage is required for boot code, configuration data, and program storage.
  • Consumer Electronics: Found in products like set-top boxes, DVD players, and other consumer devices for firmware storage.
  • Networking Equipment: Employed in routers, modems, and other networking devices to store configuration data and boot loaders.
  • Industrial Applications: Utilized in industrial control systems, data loggers, and other industrial equipment for storing critical data.
  • IoT Devices: Used in IoT devices to store sensor data, configuration settings, and firmware updates.

Features

  • 1M-bit (128K-byte) Flash Memory: Provides ample storage for many embedded applications.
  • Standard SPI Interface: Allows for simple connectivity to microcontrollers and other host processors.
  • High-Performance SPI: Supports clock rates up to 80MHz.
  • Low Power Consumption: Operates on a 2.7V to 3.6V power supply with low active and standby current.
  • Sector Erase: Supports sector erase functionality, allowing for selective erasure of memory sectors.
  • Page Program: Enables efficient programming of data in page-sized blocks.
  • Write Protection: Provides hardware and software write-protection mechanisms to prevent accidental data corruption.
  • Compact Packaging: Available in a variety of small packages, including SOIC and DIP.
  • Endurance: Minimum 100,000 Program-Erase Cycles
  • Data Retention: Over 20 Years

Benefits

  • Small Footprint: Allows for integration into compact designs.
  • Cost-Effective Solution: Offers a low-cost alternative for non-volatile storage.
  • Easy to Interface: SPI interface simplifies connectivity to a wide range of microcontrollers and processors.
  • Low Power Operation: Reduces power consumption in battery-powered devices.
  • Reliable Data Storage: Provides robust data retention and protection against accidental data corruption.

Additional Details

The W25X10BVNIG serial flash memory features advanced security to help protect your embedded designs. It also features software and hardware write protection, including volatile and non-volatile lock bits, as well as a password-protected OTP region. The device supports sector and bulk erase operations, allowing for efficient data management. It is available in different package options to accommodate various application requirements. Its wide operating temperature range allows it to be used in diverse environments. Its low power consumption extends the battery life of portable electronics.

You May Also Be Interested in

Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess