EN
  • EN
  • DE

P60D080MX30/9C980J

Part No P60D080MX30/9C980J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR PLLCC8 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number P60D080
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346449-P60D080MX30/9C980J
Ultra Librarian 3D Model Ultra Librarian P60D080MX30/9C980J CAD Model

Description

The NXP P60D080MX30/9C980J is a state-of-the-art semiconductor device designed to meet the rigorous demands of modern electronic systems. This product is part of NXP's renowned portfolio of integrated circuits, which are known for their reliability, efficiency, and high performance.

Key Features

  • Advanced Technology: The P60D080MX30/9C980J is built using cutting-edge manufacturing techniques that ensure it operates at the highest levels of precision and consistency.
  • High-Speed Operation: This component is optimized for rapid data processing and communication, making it ideal for applications that require quick response times and high data throughput.
  • Energy Efficiency: With power consumption being a critical factor in electronic design, the P60D080MX30/9C980J has been developed to minimize energy usage while maintaining optimal performance.
  • Durability: NXP's commitment to quality means that this product is built to last, withstanding the challenges of heat, stress, and wear that come with regular use in a variety of environments.

Applications

The versatility of the P60D080MX30/9C980J allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive systems where reliability and performance are non-negotiable.
  • Industrial automation, where precision and robustness are key.
  • Consumer electronics that demand energy efficiency and compact design.
  • Communication infrastructure that requires high-speed data transfer.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official NXP datasheets and product documentation. This will provide comprehensive information on electrical characteristics, pin configurations, package details, and operational guidelines necessary for successful integration into your projects.

Quality Assurance and Support

NXP provides extensive support and a commitment to quality for the P60D080MX30/9C980J. Customers can access a wealth of resources including technical support, application notes, and development tools to facilitate the design-in process. Furthermore, NXP's global distribution network ensures that products are available when and where they are needed, backed by NXP’s rigorous quality control standards.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess