The W25Q80BWUUIB is an 8M-bit Serial Flash memory device manufactured by Winbond Electronics. It provides non-volatile storage solutions for systems with limited space, pins, and power. This memory chip is designed for high performance and reliability in various applications.
Applications:
- Embedded Systems
- Consumer Electronics
- IoT Devices
- Wearable Technology
- Automotive Electronics
Features:
- 8M-bit (1MB) Serial Flash Memory
- Standard SPI, Dual SPI
- High-Speed Clock Frequency: Up to 104MHz
- Low Power Consumption
- Sector Erase, Block Erase, Chip Erase
- Software and Hardware Write Protection
Benefits:
- Space-saving design suitable for compact devices
- Fast data transfer rates with Dual SPI mode
- Low power consumption extends battery life
- Flexible erase options for efficient memory management
- Secure data storage with write protection features
Additional Details:
The W25Q80BWUUIB operates on a single power supply voltage ranging from 2.7V to 3.6V. It supports sector erase (4KB), block erase (32KB and 64KB), and chip erase operations, providing flexible options for memory management. The device also incorporates both software and hardware write protection features to prevent accidental data corruption. The W25Q80BWUUIB is designed for high reliability and long-term data retention, making it suitable for critical applications.
The device is available in various package options including SOIC, VSOP, and WSON, and it complies with JEDEC standards. It also supports a variety of commands for reading, programming, and erasing data. The W25Q80BWUUIB is ideal for storing firmware, configuration data, and other important information in embedded systems, offering a reliable and cost-effective solution for non-volatile memory storage.