EN
  • EN
  • DE

MKP1T032206F00KSSD

Part No MKP1T032206F00KSSD
Manufacturer WIMA
Catalog Thin Film Capacitors
Description CAP FILM 0.22UF 10% 1.6KVDC RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001302-MKP1T032206F00KSSD
Win Source Part Number Cross
Manufacturer WIMA
Category Capacitors Film Capacitors
Package Bulk
Product Status Active
Capacitance 0.22 µF
Tolerance ±10%
Voltage Rating - AC 650V
Operating Temperature -55°C ~ 110°C
Dielectric Material Polypropylene (PP), Metallized
Ultra Librarian 3D Model Ultra Librarian MKP1T032206F00KSSD CAD Model

Description

The WIMA capacitor is a reliable and efficient film capacitor that is suitable for various electronic applications. It has a capacitance of 0.22 μF and a voltage rating of 650V AC and 1600V DC. The WIMA capacitor has a tolerance of ±10% and is made of polypropylene (PP) and metallized dielectric material. It has an operating temperature range of -55°C to 110°C and is available in bulk packaging. This electronic component is active and is a popular choice among electronic designers and engineers.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Silicon RF Capacitors / Thin Film
Lowest to $0.1496
AVX Corp/Kyocera Corp
CAP THIN FILM 0.7PF 25V 0201
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.7PF 100V 0402
Lowest to $0.4826
AVX Corp/Kyocera Corp
CAP THIN FILM 10PF 16V 0402
Lowest to $0.5791
AVX Corp/Kyocera Corp
CAP THIN FILM 10PF 16V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.2PF 25V 0402 / 0.2 pF Thin Film Capacitor 25 V 0402 (1005 Metric)
Lowest to $0.4414
AVX Corp/Kyocera Corp
CAP THIN FILM 3.3PF 50V 0805 / 3.3 pF Thin Film Capacitor 50 V 0805 (2012 Metric)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess