EN
  • EN
  • DE

3386P-103

Part No 3386P-103
Manufacturer Bourns Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961177-3386P-103
Categories OEM Parts(0-9)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3386P-103 CAD Model

Description

The 3386P-103 is a 10k Ohm, 3/8 inch square trimming potentiometer manufactured by Bourns. It is designed for general-purpose applications requiring resistance adjustment. The single-turn design allows for quick and easy setting, while the sealed construction protects against environmental contaminants.

Applications

  • Calibration of electronic circuits
  • Adjusting voltage levels in power supplies
  • Setting gain in amplifier circuits
  • Control circuits in industrial equipment
  • Fine-tuning of sensor outputs

Features

  • Single-turn adjustment: Provides quick and easy setting.
  • Sealed construction: Protects against dust and moisture.
  • Compact size: Suitable for high-density circuit boards.
  • Stable resistance: Ensures consistent performance over time.
  • RoHS compliant: Meets environmental standards.

Benefits

  • Fast adjustment: Single-turn design allows for quick calibration.
  • Reliable performance: Sealed construction ensures stable operation in harsh environments.
  • Space-saving design: Compact size enables high-density mounting.
  • Long-term stability: Stable resistance ensures consistent performance over time.
  • Environmentally friendly: RoHS compliance reduces environmental impact.

Additional Details

The 3386P-103 has a resistance value of 10k Ohms with a tolerance of ±10%. The power rating is 0.5W at 70°C. The temperature coefficient is ±100 ppm/°C. The operating temperature range is -55°C to +125°C. The mechanical life is typically 200 cycles. The electrical travel is 210° nominal. It is commonly used in applications where precise and stable resistance adjustment is required over a wide temperature range.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us
Renesas Electronics America
48 Vfqfn (lead-free)
Need more? Email Us
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess