EN
  • EN
  • DE
  • IT

W25Q64CVZPIG

Part No W25Q64CVZPIG
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 3V 64M-BIT SERIAL FLASH MEMORY WITH DUAL AND QUAD SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280031-W25Q64CVZPIG
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W25Q64CVZPIG CAD Model

Description

The W25Q64CVZPIG is a 64M-bit Serial Flash Memory with Quad SPI and Dual SPI interface from Winbond Electronics. It provides a storage solution for systems with limited space, pins, and power. The 25Q series supports a standard SPI interface and high performance Dual/Quad SPI: Serial Clock, Chip Select, Serial Data I/O0 (DIO), I/O1 (D1), I/O2 (D2) and I/O3 (D3). It is often used to store firmware, configuration data, and other non-volatile information in embedded systems.

Applications:

  • Embedded Systems: Stores firmware and configuration data in microcontrollers and embedded processors.
  • Networking Equipment: Used in routers, switches, and other network devices to store boot code and configuration settings.
  • Consumer Electronics: Stores user data, application code, and firmware in devices like set-top boxes, digital TVs, and gaming consoles.
  • IoT Devices: Non-volatile storage in sensors, actuators, and other IoT devices.
  • Industrial Control Systems: Stores program code and configuration parameters in industrial automation equipment.

Features:

  • 64M-bit (8M-byte) Storage Capacity: Provides ample storage space for firmware and data.
  • Quad SPI Interface: Enables high-speed data transfer rates.
  • Standard SPI Interface: Compatible with standard SPI controllers.
  • Dual SPI Interface: Offers a compromise between speed and pin count.
  • Sector Erase: Allows erasing of individual sectors without affecting other parts of the memory.
  • Page Program: Supports fast page programming for efficient data writing.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • High-Speed Data Transfer: Quad SPI interface enables fast data access.
  • Flexible Interface Options: Supports multiple SPI modes for compatibility with various controllers.
  • Reliable Data Storage: Provides non-volatile storage for critical data.
  • Low Power Operation: Extends battery life in portable devices.
  • Compact Size: Saves space in embedded systems.

Additional Details:

The W25Q64CVZPIG operates from a single power supply voltage. It supports a wide operating temperature range, typically -40°C to +85°C, making it suitable for industrial applications. It features advanced security features, such as write protection, to prevent unauthorized access to the stored data. Consult the datasheet for detailed electrical characteristics, timing diagrams, and programming instructions.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2054 $60.2700
120+ $0.9891 $118.6920
185+ $0.9582 $177.2670
250+ $0.9272 $231.8000
325+ $0.8964 $291.3300
435+ $0.8036 $349.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess