EN
  • EN
  • DE
  • IT

W25Q40BVSSIP

Part No W25Q40BVSSIP
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 4M-BIT SERIAL FLASH MEMORY WITH DUAL AND QUAD SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280027-W25Q40BVSSIP
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q40BVSSIP CAD Model

Description

The W25Q40BVSSIP is a 4M-bit (512K-byte) Serial Flash memory, with advanced security features and high-performance capabilities, designed for a wide range of embedded systems. It utilizes a single 2.7V to 3.6V power supply and offers SPI (Serial Peripheral Interface) compatibility for simplified system integration. The device supports standard, dual, and quad SPI operation, allowing flexibility in data transfer rates. The W25Q40BV provides excellent erase and program performance, making it suitable for applications requiring frequent data updates.

Applications:

  • Embedded systems
  • Networking equipment
  • Consumer electronics
  • Industrial control
  • IoT devices

Features:

  • Memory Size: 4M-bit (512K-byte)
  • Interface: SPI (Serial Peripheral Interface)
  • Voltage Range: 2.7V to 3.6V
  • Clock Frequency: Up to 80MHz
  • SPI Modes: Supports SPI Modes 0 and 3
  • Erase Capability: Sector Erase (4KB), Block Erase (32KB, 64KB), Chip Erase
  • Program Capability: Page Program (256 bytes per page)
  • Security: Software and Hardware Write Protection
  • Package: SOP8 (Small Outline Package)
  • Operating Temperature: -40°C to +85°C

Benefits:

  • Compact Size: The SOP8 package allows for easy integration into space-constrained applications.
  • High Performance: Supports high clock frequencies for fast data transfer rates.
  • Flexible Operation: Supports Standard, Dual, and Quad SPI operation.
  • Enhanced Security: Provides software and hardware write protection to prevent accidental or malicious data corruption.
  • Wide Voltage Range: Operates from 2.7V to 3.6V, accommodating a variety of power supplies.

Additional Details:

The W25Q40BVSSIP supports various erase and program operations, including sector erase, block erase, and chip erase, providing flexibility in data management. The page program allows for efficient programming of data in 256-byte pages. Security features include software and hardware write protection, which can be used to prevent accidental or malicious data corruption. The device is available in an 8-pin SOP package for easy integration into embedded systems. Its low power consumption makes it ideal for battery-powered devices and applications where energy efficiency is critical. The extended operating temperature range ensures reliable operation in harsh environments. This memory device is frequently used to store firmware, configuration data, and other non-volatile data in a wide range of applications.

The W25Q40BV is a cost-effective solution for applications requiring non-volatile storage. It is widely used in networking devices, consumer electronics, and industrial control systems. Its small size, high performance, and security features make it a popular choice for embedded system designers. The device's SPI interface allows for easy communication with microcontrollers and other system components.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess