The W25Q128FVSIP is a 128M-bit Serial Flash memory with advanced security features manufactured by Winbond Electronics. It utilizes a serial interface for communication, allowing for a small number of pins and packages, making it suitable for various embedded systems and portable devices.
Applications
- Embedded Systems
- Wearable Devices
- IoT Devices
- Data Logging
- Audio Storage
Features
- 128M-bit (16M-byte) capacity
- Standard SPI Interface: Supports Single, Dual, Quad SPI
- High Performance: Up to 104MHz clock frequency
- Flexible Architecture: Uniform 4KB Sectors and 64KB Blocks
- Low Power Consumption: Deep Power-Down mode
- Advanced Security Features: Unique ID, OTP region, Software and Hardware Write Protection
Benefits
- High Storage Capacity: Provides ample space for storing firmware, data, and other code in embedded systems.
- Fast Data Transfer: Enables high-speed data access and programming through the SPI interface, improving system performance.
- Flexible Memory Organization: Allows for efficient storage allocation with its sector and block architecture.
- Extended Battery Life: Reduces power consumption during idle periods with its deep power-down mode.
- Enhanced Data Security: Protects stored data from unauthorized access with unique ID and write protection features.
Additional Details
The W25Q128FVSIP operates on a supply voltage of 2.7V to 3.6V. It supports various SPI modes (Mode 0 and Mode 3). It offers a wide operating temperature range, typically from -40°C to +85°C. The package is typically an 8-pin SOIC or WSON package. The device supports various security features, including software and hardware write protection, as well as a unique device ID for identification and authentication. The device also offers a One-Time Programmable (OTP) region that can be used to store critical security information.