EN
  • EN
  • DE

W24L010AJ-15

Part No W24L010AJ-15
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 128K X 8 High Speed CMOS Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1279990-W24L010AJ-15
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W24L010AJ-15 CAD Model

Description

The W24L010AJ-15 is a 128K x 8 bit (1 Mbit) low power CMOS static RAM (SRAM) manufactured by Winbond Electronics. The "-15" likely refers to the access time in nanoseconds.

Applications:

  • Embedded Systems: Providing fast access memory for microcontrollers and embedded processors in various applications.
  • Data Buffering: Temporarily storing data in communication systems, data acquisition systems, and signal processing equipment.
  • Cache Memory: Used as cache memory in systems requiring fast access to frequently used data.
  • Industrial Control: Storing program code and data in industrial control systems and automation equipment.
  • Networking Equipment: Providing memory for routers, switches, and other networking devices.

Features:

  • Fast Access Time: Provides quick data access, improving system performance.
  • Low Power Consumption: Minimizes power drain in battery-powered applications.
  • Single 5V Power Supply: Simplifies power supply requirements.
  • Fully Static Operation: Requires no clock or refresh cycles.
  • Three-State Outputs: Allows for easy memory expansion and bus sharing.

Benefits:

  • Improved System Performance: Fast access time enhances the overall speed and responsiveness of the system.
  • Extended Battery Life: Low power consumption helps to extend the battery life of portable devices.
  • Simplified Design: Single power supply and static operation simplify the design and implementation of memory systems.
  • Easy Memory Expansion: Three-state outputs allow for easy memory expansion and bus sharing.
  • High Reliability: CMOS technology provides high reliability and data retention.

Additional Details:

Key specifications include access time (15ns), supply voltage, operating temperature range, and standby current. It typically comes in a DIP or SOIC package. The datasheet provides detailed information on pin assignments, electrical characteristics, timing diagrams, and application notes. The SRAM is organized as 131,072 words of 8 bits each.

You May Also Be Interested in

NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Intel
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Microchip Technology
Lowest to $6.2562
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Samsung
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess