EN
  • EN
  • DE

FKP1G024705D00KSSD

Part No FKP1G024705D00KSSD
Manufacturer WIMA
Catalog Film Capacitors
Description FKP 1 0.047 UF 400 VDC 7X16.5X26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 0.047 µF
Tolerance ±10%
Voltage Rating - AC 250V
Voltage Rating - DC 400V
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Through Hole
Case / Package Radial
Size / Dimension 1.043" L x 0.276" W (26.50mm x 7.00mm)
Height - Seated (Max) 0.650" (16.50mm)
Termination PC Pins
Lead Spacing 0.886" (22.50mm)
Applications Automotive; High Frequency, Switching; High Pulse, DV/DT
Ratings AEC-Q200
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1521223-FKP1G024705D00KSSD
Ultra Librarian 3D Model Ultra Librarian FKP1G024705D00KSSD CAD Model

Description

N

You May Also Be Interested in

Vishay
CAP FILM 0.1UF 20% 630VDC RADIAL
Lowest to $1.6212
EPCOS (TDK)
6.8 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 40UF 10% 400VDC RADIAL
Need more? Email Us
EPCOS (TDK)
0.027 µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
Kemet
Film Capacitors 63volts 0.18uF 10% LS 7.3mm
Need more? Email Us
EPCOS (TDK)
2700 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
Nichicon
CAP FILM 1000PF 10% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.68UF 10% 630VDC RAD
Need more? Email Us
EPCOS (TDK)
3.3 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess