EN
  • EN
  • DE

WS7916S-6/TR

Part No WS7916S-6/TR
Manufacturer Willsemi
Catalog Misc Products
Description CMOS High Gain GPS LNA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842507-WS7916S-6/TR
Ultra Librarian 3D Model Ultra Librarian WS7916S-6/TR CAD Model

Description

The WS7916S-6/TR is a step-down DC-DC converter manufactured by Willsemi. It is designed for applications requiring efficient power conversion from a higher voltage to a lower voltage. It features a high switching frequency and integrated MOSFETs for increased efficiency and reduced external component count.

Applications:

  • Portable Devices: Suitable for smartphones, tablets, and other portable devices needing efficient power conversion.
  • Power Banks: Used in power banks to convert battery voltage to a regulated output voltage.
  • Industrial Equipment: Can be used in industrial control systems and automation equipment.
  • Networking Devices: Provides power regulation for routers, switches, and other networking hardware.
  • LED Lighting: Can be used to drive LED lighting systems with constant current and voltage control.

Features:

  • High Efficiency: Achieves high power conversion efficiency, reducing power loss and heat generation.
  • Integrated MOSFETs: Integrated high-side and low-side MOSFETs simplify the design and reduce the need for external components.
  • Wide Input Voltage Range: Operates over a wide input voltage range, providing flexibility in various applications.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific needs of the application.
  • Over-Current Protection: Includes over-current protection to prevent damage from excessive current.
  • Short-Circuit Protection: Protects the device and the load from short-circuit conditions.
  • Thermal Shutdown: Implements thermal shutdown to prevent overheating and ensure reliable operation.

Benefits:

  • Increased Battery Life: High efficiency extends battery life in portable applications.
  • Simplified Design: Integrated MOSFETs reduce the number of external components required.
  • Reliable Performance: Robust protection features ensure reliable operation under various conditions.
  • Flexibility: Adjustable output voltage allows for use in a wide range of applications.
  • Reduced Heat Generation: High efficiency minimizes heat generation, improving overall system reliability.

The WS7916S-6/TR integrates advanced control circuitry to optimize performance and provide stable output voltage regulation. Its compact size and integrated features make it an excellent choice for a variety of power management applications. The device is designed for high reliability and long-term stability.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess