EN
  • EN
  • DE

WS3202E61-6/TR

Part No WS3202E61-6/TR
Manufacturer Willsemi
Catalog Misc Products
Description Over voltage and over current protection IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842498-WS3202E61-6/TR
Ultra Librarian 3D Model Ultra Librarian WS3202E61-6/TR CAD Model

Description

The WS3202E61-6/TR is a wireless module from Willsemi that supports LoRaWAN and FSK protocols. It is based on the ESP32-WROVER-E module and has a built-in antenna. The WS3202E61-6/TR is ideal for IoT applications such as smart home, industrial automation, and asset tracking.

Here is a more detailed description of the WS3202E61-6/TR:

  • Features:
    • Supports LoRaWAN and FSK protocols
    • Based on the ESP32-WROVER-E module
    • Built-in antenna
    • Wide operating voltage range (2.7V to 5.5V)
    • Low power consumption
    • Small footprint (14.2mm x 9.8mm)
  • Applications:
    • Smart home
    • Industrial automation
    • Asset tracking
    • Smart city
    • Agriculture
    • Environmental monitoring
  • Benefits:
    • Easy to use
    • Long range communication
    • Low power consumption
    • Cost-effective

The WS3202E61-6/TR is a simple and easy-to-use wireless module. It can be configured using the Arduino IDE or the ESP-IDF development framework. The WS3202E61-6/TR also has a low power consumption, making it ideal for battery-powered devices.

The WS3202E61-6/TR is a versatile wireless module that can be used for a wide range of IoT applications. It is ideal for applications where long range communication and low power consumption are important.

Here are some specific examples of how the WS3202E61-6/TR can be used:

  • Smart home: The WS3202E61-6/TR can be used to control smart home devices such as lights, thermostats, and locks. It can also be used to monitor sensors such as temperature, humidity, and motion.
  • Industrial automation: The WS3202E61-6/TR can be used to collect data from industrial sensors and actuators. It can also be used to control industrial devices such as motors and valves.
  • Asset tracking: The WS3202E61-6/TR can be used to track the location of assets such as vehicles, livestock, and equipment.
  • Smart city: The WS3202E61-6/TR can be used to collect data from sensors in smart cities, such as traffic sensors, air quality sensors, and noise sensors. This data can be used to improve traffic flow, air quality, and noise levels.
  • Agriculture: The WS3202E61-6/TR can be used to collect data from sensors in agricultural fields, such as soil moisture sensors, temperature sensors, and humidity sensors. This data can be used to improve crop yields and reduce water usage.
  • Environmental monitoring: The WS3202E61-6/TR can be used to collect data from environmental sensors, such as air quality sensors, water quality sensors, and noise sensors. This data can be used to monitor the environment and identify potential problems.

Overall, the WS3202E61-6/TR is a versatile and powerful wireless module that can be used for a wide range of IoT applications. It is easy to use, has a long range, and consumes low power.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1365 $50.5050
895+ $0.1120 $100.2400
1,385+ $0.1085 $150.2725
1,905+ $0.1050 $200.0250
2,465+ $0.1015 $250.1975
3,300+ $0.0910 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,429 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess