EN
  • EN
  • DE

NCP1252DDR2G

Part No NCP1252DDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Converter Offline Flyback, Forward Topology Up to 500kHz 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 9V ~ 28V
Operating Temperature Range -25°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name NCP1252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP1252DDR2GOSTR, NCP1252DDR2GOSCT, NCP1252DDR2GOSDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886874-NCP1252DDR2G
Ultra Librarian 3D Model Ultra Librarian NCP1252DDR2G CAD Model

Description

ON Semiconductor NCP1252DDR2G PWM Controller

The NCP1252DDR2G from ON Semiconductor represents a significant advancement in the design and efficiency of power supply units. This versatile PWM controller integrates a host of features that make it an ideal choice for AC-DC adapters, off-line battery chargers, and a wide array of SMPS (Switched-Mode Power Supplies) applications.

Key Features:

  • Adjustable Switching Frequency: The NCP1252DDR2G offers an adjustable switching frequency that ranges from 65 kHz to 185 kHz, allowing designers to fine-tune their power supply for optimal performance and efficiency.
  • High-Voltage Startup: With an integrated high-voltage startup circuit, this controller can be directly connected to the bulk line to reduce standby power consumption and ensure quick and reliable startup.
  • Auto-Recovery Fault Modes: The device boasts auto-recovery fault modes that help protect against overcurrent, overvoltage, and overload conditions, enhancing the safety and reliability of the power supply.
  • Brown-Out Protection: The built-in brown-out protection ensures stable operation during low-voltage conditions, safeguarding the power supply and connected devices from potential damage.
  • Frequency Foldback: To improve efficiency at light load conditions, the NCP1252DDR2G features frequency foldback capability, which reduces switching losses when the load decreases.

Energy Efficiency and Environmental Considerations:

ON Semiconductor has designed the NCP1252DDR2G with energy efficiency in mind. The controller helps power supplies meet stringent energy standards such as Energy Star and the European Code of Conduct. Additionally, the device is available in a RoHS-compliant package, reducing the environmental impact by eliminating hazardous substances in its manufacture.

Compact Design and Versatility:

The NCP1252DDR2G comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications without compromising performance. Its versatility is further underscored by its ability to drive various types of power switches, including MOSFETs and bipolar transistors, providing designers with flexibility in their circuit designs.

In summary, the NCP1252DDR2G PWM controller from ON Semiconductor offers a robust solution for modern power supply designs, combining energy efficiency, protection features, and design flexibility in a compact package.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8751 $52.5060
140+ $0.7180 $100.5200
220+ $0.6956 $153.0320
300+ $0.6731 $201.9300
385+ $0.6507 $250.5195
515+ $0.5834 $300.4510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess