EN
  • EN
  • DE

ESD9N18VUS-2/TR

Part No ESD9N18VUS-2/TR
Manufacturer Willsemi
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822905-ESD9N18VUS-2/TR
Ultra Librarian 3D Model Ultra Librarian ESD9N18VUS-2/TR CAD Model

Description

The ESD9N18VUS-2/TR is a Transient Voltage Suppressor (TVS) diode designed for electrostatic discharge (ESD) protection in sensitive electronic equipment. Manufactured by Willsemi, this component is engineered to safeguard circuits against voltage transients, improving system reliability and extending product life.

Applications:

  • Smartphones and Tablets: Protection of I/O ports, power lines, and data interfaces.
  • Portable Electronics: Safeguarding devices such as MP3 players, cameras, and handheld consoles.
  • USB Interfaces: Protecting USB ports in computers, peripherals, and charging adapters.
  • HDMI Ports: Protecting high-speed data lines in TVs, monitors, and media players.
  • Automotive Electronics: Safeguarding sensitive ECUs and communication systems in vehicles.

Features:

  • Low Clamping Voltage: Limits the voltage across the protected device during an ESD event.
  • Fast Response Time: Quickly reacts to transient voltage spikes, preventing damage.
  • Small Package Size: Facilitates easy integration into compact electronic designs.
  • Low Leakage Current: Minimizes power consumption and impact on signal integrity.
  • High ESD Withstand Capability: Designed to withstand multiple ESD strikes without degradation.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from ESD damage, reducing failures and downtime.
  • Extended Product Lifespan: Prevents ESD-related degradation, increasing the longevity of electronic devices.
  • Reduced Warranty Costs: Minimizes ESD-related returns and repairs.
  • Improved Signal Integrity: Prevents ESD-induced noise and interference.
  • Simplified Design: Easy to implement into existing circuit designs with minimal impact on board layout.

The ESD9N18VUS-2/TR offers a low clamping voltage, ensuring that protected components are not exposed to excessive voltage during an ESD event. Its fast response time enables it to quickly clamp transient voltages, preventing potential damage. The device's small package size facilitates its use in compact electronic devices. It's crucial to consult the manufacturer's datasheet for verifying specific technical specifications, including breakdown voltage, clamping voltage, and ESD withstand voltage rating. This TVS diode is designed to meet industry standards for ESD protection, such as IEC 61000-4-2.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess