EN
  • EN
  • DE

SM6128NSKC-TRG

Part No SM6128NSKC-TRG
Manufacturer Sinopower
Catalog Misc Products
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838079-SM6128NSKC-TRG
Ultra Librarian 3D Model Ultra Librarian SM6128NSKC-TRG CAD Model

Description

The SM6128NSKC-TRG is an N-Channel enhancement mode MOSFET manufactured by Sinopower. It's engineered for efficient power switching applications, featuring a low on-resistance (RDS(on)) and rapid switching capabilities. This MOSFET is commonly utilized in synchronous rectification, DC-DC conversion, and load switching circuits.

Applications:

  • Synchronous Rectification: Deployed in power supplies to enhance efficiency by replacing traditional diodes with MOSFETs.
  • DC-DC Converters: Integrated into DC-DC converters to regulate voltage levels in various electronic devices and systems.
  • Load Switching: Used to control power distribution in electronic systems, ensuring efficient power management.
  • Power Management in Portable Devices: Suitable for applications in smartphones, tablets, and other portable devices to optimize battery life.

Features:

  • N-Channel MOSFET: Offers high current handling capacity and efficient switching performance.
  • Low On-Resistance (RDS(on)): Minimizes power loss, thereby improving overall system efficiency.
  • Fast Switching Speed: Enables efficient power conversion with minimal switching losses.
  • Surface Mount Package: Facilitates automated assembly and allows for compact designs.
  • RoHS Compliant: Adheres to environmental standards by reducing the use of hazardous substances.

Benefits:

  • Enhanced Power Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency and lower operating temperatures.
  • Extended Battery Life: Efficient power management optimizes battery performance in portable electronic devices.
  • Compact Footprint: Small package size facilitates integration into space-constrained applications.
  • Reliable Operation: Designed to provide stable and consistent performance in demanding operational environments.
  • Simplified Circuit Design: N-Channel configuration simplifies gate driving requirements, making integration easier.

Additional Details:

The SM6128NSKC-TRG is designed with a low gate charge to reduce switching losses and increase efficiency. Its optimized thermal resistance ensures efficient heat dissipation. Comprehensive specifications, including voltage and current ratings, can be found in the product's datasheet.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess