EN
  • EN
  • DE

ESD5431N-2/TR

Part No ESD5431N-2/TR
Manufacturer Willsemi
Catalog Miscellaneous
Description 1-Line, Bi-directional, Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822869-ESD5431N-2/TR
Ultra Librarian 3D Model Ultra Librarian ESD5431N-2/TR CAD Model

Description

The ESD5431N-2/TR is a transient voltage suppression (TVS) diode manufactured by Willsemi. It is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This diode is commonly used in a variety of applications to safeguard against voltage surges and spikes.

Applications:

  • Mobile phones: Protecting I/O ports, SIM card slots, and audio jacks from ESD.
  • Portable devices: Providing ESD protection for USB ports, charging connectors, and display interfaces in tablets, laptops, and e-readers.
  • Data lines: Safeguarding high-speed data lines such as USB, HDMI, and Ethernet from transient voltages.
  • Automotive electronics: Protecting electronic control units (ECUs) and sensor interfaces in automotive systems.
  • Industrial equipment: Providing ESD protection for communication ports and control circuits in industrial automation systems.

Features:

  • Low clamping voltage: Limits the voltage across the protected circuit during an ESD event.
  • Fast response time: Quickly clamps transient voltages to prevent damage.
  • Low capacitance: Minimizes signal degradation on high-speed data lines.
  • Small package size: Suitable for space-constrained applications.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Effective ESD protection: Protects sensitive electronic components from damage due to electrostatic discharge.
  • Improved system reliability: Reduces the risk of system failures caused by voltage transients.
  • Enhanced signal integrity: Low capacitance minimizes signal distortion on high-speed data lines.
  • Compact design: Allows for integration into small form factor devices.
  • Compliance with environmental standards: Meets RoHS requirements for hazardous substances.

Additional Details:

The ESD5431N-2/TR is characterized by its low clamping voltage, fast response time, and low capacitance. It is designed to meet industry standards for ESD immunity, such as IEC 61000-4-2. Key specifications include breakdown voltage, clamping voltage, and leakage current. The specific package type and dimensions can be found in the Willsemi datasheet. It is important to select a TVS diode with appropriate voltage and current ratings for the intended application. Careful PCB layout and proper grounding techniques are crucial for effective ESD protection. The ESD5431N-2/TR provides a reliable and cost-effective solution for protecting sensitive electronic devices from ESD and transient voltage events, thereby improving their overall reliability and performance.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,455+ $0.0204 $50.0820
5,990+ $0.0167 $100.0330
9,260+ $0.0162 $150.0120
12,740+ $0.0157 $200.0180
16,450+ $0.0152 $250.0400
22,060+ $0.0136 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,190 pieces
MOQ: 2455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess