EN
  • EN
  • DE

ESD5304V-5/TR

Part No ESD5304V-5/TR
Manufacturer Willsemi
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822856-ESD5304V-5/TR
Ultra Librarian 3D Model Ultra Librarian ESD5304V-5/TR CAD Model

Description

The ESD5304V-5/TR is an Electrostatic Discharge (ESD) protection device manufactured by Willsemi. It is designed to protect sensitive electronic components from damage caused by ESD strikes. This device is commonly used in a variety of applications, including mobile phones, tablets, and other portable electronics.

Applications

  • Mobile Phones: Protects sensitive components from ESD damage during handling and usage.
  • Tablets: Provides ESD protection for internal circuitry and external ports.
  • Portable Electronics: Used in MP3 players, digital cameras, and other portable devices.
  • Communication Interfaces: Protects USB, HDMI, and other communication ports from ESD strikes.
  • Automotive Electronics: Provides ESD protection for automotive control systems.

Features

  • Low Clamping Voltage: Limits the voltage seen by the protected device during an ESD event.
  • Low Capacitance: Minimizes signal distortion and maintains signal integrity.
  • Fast Response Time: Quickly responds to ESD events to prevent damage.
  • Small Package Size: Allows for easy integration into compact electronic designs.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.

Benefits

  • Enhanced Device Reliability: Protects sensitive components from ESD damage, increasing product lifespan.
  • Reduced Field Failures: Minimizes the risk of ESD-related failures in the field.
  • Improved System Performance: Low capacitance ensures signal integrity and minimizes signal degradation.
  • Simplified Design: Small package size allows for easy integration into existing designs.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The ESD5304V-5/TR is typically available in a small surface-mount package such as SOT-23 or SOD-323. The key electrical specifications, including breakdown voltage, clamping voltage, and capacitance, are detailed in the manufacturer's datasheet. It's critical to consult the datasheet for complete specifications and application guidelines. Proper PCB layout is essential for effective ESD protection. Keep trace lengths short and minimize inductance to ensure optimal performance. This ESD protection device provides reliable protection for sensitive electronic components in a wide range of applications.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess