EN
  • EN
  • DE

PCUG4

Part No PCUG4
Manufacturer Weidmuller
Catalog Custom Parts (N - R)
Description Interface Socket Opto22 G4/sl
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1220743-PCUG4
Categories Custom Parts
Manufacturer Weidmuller
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCUG4 CAD Model

Description

The Weidmuller PCUG4 is a feed-through terminal block, part of Weidmuller's extensive range of terminal blocks designed for efficient and reliable electrical connections in various industrial applications. It provides a secure and organized method for connecting and distributing electrical power or signals within a control panel or other equipment.

Applications

  • Control Panels: Used extensively in control panel wiring for power distribution and signal routing.
  • Industrial Automation: Applied in automation systems for connecting sensors, actuators, and other devices.
  • Power Distribution: Suitable for distributing power within electrical equipment and machinery.
  • Transportation: Utilized in railway and other transportation systems for connecting electrical components.
  • Building Automation: Found in building automation systems for connecting lighting, HVAC, and security equipment.

Features

  • Feed-Through Design: Allows wires to pass straight through the terminal block, simplifying wiring and reducing space requirements.
  • Screw Connection: Provides a secure and reliable connection using screws to clamp the wires.
  • Modular Design: Can be easily assembled and expanded to accommodate changing wiring needs.
  • High Current Capacity: Designed to handle significant current loads, suitable for power distribution applications.
  • Durable Construction: Made from high-quality materials to withstand harsh industrial environments.
  • Ease of Installation: Simple and straightforward installation process, reducing assembly time.

Benefits

  • Efficient Wiring: Simplifies wiring and reduces the complexity of electrical connections.
  • Secure Connections: Provides reliable and stable connections, minimizing the risk of loose wires and electrical faults.
  • Space Saving: Compact design allows for efficient use of space within control panels and equipment.
  • Easy Maintenance: Facilitates easy access for maintenance and troubleshooting.
  • Versatile Application: Suitable for a wide range of industrial applications.
  • Improved Safety: Reduces the risk of electrical hazards by providing secure and insulated connections.

Additional Details

The PCUG4 terminal block typically accepts a range of wire sizes, offering flexibility in wiring options. It is designed to be mounted on standard DIN rails, ensuring compatibility with existing control panel infrastructure. The housing is typically made from a durable polyamide material, providing excellent electrical insulation and resistance to chemicals and temperature extremes. Specific technical specifications such as voltage and current ratings, wire gauge ranges, and dimensions can be found in the Weidmuller product datasheet for the PCUG4.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
NANYA
Need more? Email Us
Intel
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NEC
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess