EN
  • EN
  • DE

3RU21161BB1

Part No 3RU21161BB1
Manufacturer Siemens
Catalog Relays Accessories
Description OVERLOAD RELAY CL10 S00 1.4-2A S / Thermal Overload Relay Contactors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Accessories
Mfr Siemens
Series SIRIUS
Package Box
Accessory Type Thermal Overload Relay
For Use With/Related Products Contactors
Base Product Number 3RU2116
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 1338280-3RU21161BB1
Ultra Librarian 3D Model Ultra Librarian 3RU21161BB1 CAD Model

Description

The 3RU2116-1BB1 is a thermal overload relay manufactured by Siemens. It is designed to protect electric motors from overheating due to overload conditions. This relay is a critical component in motor control systems, ensuring the longevity and reliability of electric motors by preventing damage caused by excessive current draw.

Applications

  • Motor Protection: Used to protect electric motors in industrial machinery, pumps, fans, and compressors.
  • Heating, Ventilation, and Air Conditioning (HVAC): Employed in HVAC systems to safeguard motors from overload.
  • Manufacturing Equipment: Utilized in manufacturing plants to protect motors driving various types of equipment.
  • Water Treatment Facilities: Integrated into water treatment plants to protect motors used in pumps and other equipment.
  • Agricultural Machinery: Found in agricultural equipment to protect motors driving irrigation pumps and other machinery.

Features

  • Thermal Overload Protection: Provides thermal overload protection for electric motors.
  • Adjustable Current Range: Offers an adjustable current range to match different motor sizes.
  • Trip Class: Features a specific trip class to provide appropriate protection for different motor types.
  • Manual Reset: Allows for manual reset after a trip event.
  • Test Function: Includes a test function to verify the relay's functionality.

Benefits

  • Motor Longevity: Extends the lifespan of electric motors by preventing overheating.
  • Reduced Downtime: Minimizes downtime due to motor failures.
  • Improved System Reliability: Enhances the reliability of motor-driven systems.
  • Cost Savings: Reduces the cost of motor repairs and replacements.
  • Enhanced Safety: Protects equipment and personnel from hazards associated with motor failures.

Additional Details

The 3RU2116-1BB1 is typically mounted on a contactor for easy integration into motor control circuits. It operates by monitoring the current flowing through the motor and tripping the circuit breaker if the current exceeds a preset threshold for a specific duration. It's crucial to select the correct current range and trip class based on the motor's specifications and application requirements. Regular testing and maintenance are essential to ensure the relay's proper functionality and reliable motor protection. Consult the manufacturer's documentation for detailed specifications including current ranges, trip characteristics, and environmental operating conditions.

You May Also Be Interested in

TE Connectivity
SPRING RELAY HOLD-DOWN 8POLE
Need more? Email Us
TE Connectivity
LED MODULE GRN PROTECTION DIODE
Lowest to $9.8398
Schneider Electric
RELAY PNEUMATIC TIMER ATTACHMENT
Need more? Email Us
Schneider Electric
HARMONY, PROTECTION MODULE, VARI
Need more? Email Us
Sensata-Crydom
FILTER EMI FOR 3 PHASE SSR
Need more? Email Us
Omron
HOLD DOWN CLIP FOR PCB RELAY
Need more? Email Us
Phoenix Contact
RIF-V-12-24 UC
Need more? Email Us
Schneider Electric
RELAY ADDER DECK 600VAC 10AMPS N
Need more? Email Us
Schneider Electric
SOLID STATE RELAY, ZELIO RELAY,
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess