EN
  • EN
  • DE

R99-04 FOR G5F

Part No R99-04 FOR G5F
Manufacturer Omron
Catalog Relays Accessories
Description W-BRACKET FOR OMRON RELAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Accessories
Mfr Omron Automation and Safety
Series G7J
Package Bulk
Product Status Active
Accessory Type Mounting Bracket, Plate
For Use With/Related Products G7J Series
Base Product Number R99-04
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1373515-R99-04 FOR G5F
Ultra Librarian 3D Model Ultra Librarian R99-04 FOR G5F CAD Model

Description

The 1373515-R99-04 is a mounting bracket and plate accessory for the G7J series relays from Omron Automation and Safety.

  • For Use With: G7J Series Relays
  • Function: Mounting and Securing Relays

You May Also Be Interested in

Siemens
COIL AC OPERATED 230V 50/60HZ
Need more? Email Us
Weidmuller
SRC-I MARK / Marking - Label, Strips, Tags RCI Series
Need more? Email Us
Panasonic
RUBBER GASKET (50MM) FOR MULT
Need more? Email Us
Weidmuller
DRR CLIP M
Need more? Email Us
Phoenix Contact
Clip and Release Lever RIF-1 Relay Base
Need more? Email Us
Schneider Electric
HARMONY, MAINTAINING CLAMP, FOR
Need more? Email Us
Weidmuller
CROSS-CONNECTOR (RELAY), CAN BE
Need more? Email Us
Altech corporation
OVERLOAD RELAY FOR A16C-40A 80A
Need more? Email Us
Siemens
OVERLOAD RELAY, 25-100 AMPS, SIN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess