EN
  • EN
  • DE

3RU21161CB1

Part No 3RU21161CB1
Manufacturer Siemens
Catalog Relays Accessories
Description OVERLOAD RELAY CL10 S00 1.8-2.5A / Thermal Overload Relay Contactors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Accessories
Mfr Siemens
Series SIRIUS
Package Box
Accessory Type Thermal Overload Relay
For Use With/Related Products Contactors
Base Product Number 3RU2116
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 1338281-3RU21161CB1
Ultra Librarian 3D Model Ultra Librarian 3RU21161CB1 CAD Model

Description

The Siemens 1338281-3RU21161CB1 is a thermal overload relay accessory that is part of the SIRIUS series.

  • Series: SIRIUS
  • Package: Standard Package of 1
  • Applications: Industrial and Commercial Use
  • Base Product Number: 3RU2116

You May Also Be Interested in

Altech corporation
MC TERM COVERS FRAME SIZE 225AF
Need more? Email Us
Phoenix Contact
DIN ADAPTER 14POS ML HEADER
Need more? Email Us
Sensata-Crydom
FILTER EMI W/NEUTRAL FOR 3PH SSR
Need more? Email Us
Siemens
OLR,25-100AMPS,3PH,CL958L,B SIZE
Need more? Email Us
Siemens
OVERLOAD RELAY CL10 S00 1.4-2A S / Thermal Overload Relay Contactors
Need more? Email Us
TE Connectivity
SPRING RELAY HOLD-DOWN 8POLE
Need more? Email Us
Panasonic
RUBBER GASKET (50MM) FOR MULT
Need more? Email Us
Siemens
OVERLOAD RELAY,3-12AMPS,3PH,ESP2
Need more? Email Us
Altech corporation
OVERLOAD RELAY FOR A16C-40A 80A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess