Products specifications Report Issue?

Category Industrial Automation and Controls - Controllers - Cable Assemblies
Mfr Weidmüller
Package Bulk
Process Side Connection D-Sub Connector
Control Side Connection Controller Specific Connector
Specifications Interface
Number of Positions 25
Length 9.84' (3.00m)
For Use With/Related Products Siemens Simatic® S7-300 Series
Approval Agency cULus, UL
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1339843-7789229030
Ultra Librarian 3D Model Ultra Librarian 7789229030 CAD Model

Description

The 7789229030 is a cable assembly that is designed for use with Siemens Simatic S7-300 series controllers.

  • Positions: 25
  • Length: 9.84'
  • Process Side Connector: D-sub
  • Control Side Connector: Controller-Specific
  • Packaging: Bulk
  • Approvals: cULus and UL

You May Also Be Interested in

Omron
CABLE ASSEMBLY I/O 2.3'
Need more? Email Us
ECAD model for CS1W-CN711
Weidmuller
CABLE ASSEMBLY INTERFACE 4.9' / Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)
Need more? Email Us
ECAD model for 7789236015
Weidmuller
CABLE ASSEMBLY INTERFACE 9.84' / Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)
Need more? Email Us
ECAD model for 7789229030
Omron
32OUTSCHNEIDERPLC CBL 3M
Need more? Email Us
ECAD model for XW2Z-R300C-SCH-B
Omron
32INSCHNEIDERPLC CBL 5M
Need more? Email Us
ECAD model for XW2Z-R500C-SCH-A
Omron
CABLE ASSY COMMUNICATIONS 16.4'
Need more? Email Us
ECAD model for C200H-CN520-EU
Omron
CABLE ASSEMBLY EXTENSION 2.62' / Extension Cable Assembly Omron CP1W Series 2.62' (800.00mm)
Need more? Email Us
ECAD model for CP1W-CN811
Omron
CONNECT CABLE PLC 32-OUTPUT / Input, Output (I/O) Cable Assembly G70, G7TC and P7TF Series 2.46' (750.00mm)
Need more? Email Us
ECAD model for XW2Z-RO75-50-D1
Omron
CABLE ASSEMBLY INPUT 16.4'
Need more? Email Us
ECAD model for G79-I500C-475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention