EN
  • EN
  • DE

GRO025121A

Part No GRO025121A
Manufacturer Essentra Components
Catalog Bushings, Grommets
Description GROMMET 0.156" PVC BLACK / Flexible PVC Hole Grommet Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Essentra Components
Series GRO
Bushing, Grommet Type Grommet
For Use With/Related Products Cable, Wires
Panel Thickness 0.125" (3.18mm)
Panel Cutout Dimensions Circular - 0.250" (6.35mm)
Diameter - Inside 0.156" (3.96mm)
Features Weather Resistant
Material Poly-Vinyl Chloride (PVC)
Color Black
Win Source Part Number 770857-GRO025121A
Popularity Medium
Supply and Demand Status Limited
Introduction Date June 20, 2015
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian GRO025121A CAD Model

Description

The Essentra Components GRO025121A is a weather-resistant grommet designed for cables and wires.

  • Panel Cutout Diameter: 0.250 inches
  • Panel Thickness: 0.125 inches
  • Material: Poly-vinyl chloride (PVC)
  • Inside Diameter: 0.156 inches
  • Series: GRO
  • Introduction Date: June 20, 2015
  • Estimated EOL Date: 2029
  • Supply and Demand Status: Limited

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to €3.0757
Panduit Corp
GROMMET EDGE SLOT NAT 1=100' / Cable Accessories Grommet Polyethylene Natural
Lowest to €5.7106
Essentra Components
Need more? Email Us
Essentra Components
GROMMET 0.125" PVC BLACK / Flexible PVC Hole Grommet Black
Lowest to €0.1211
Essentra Components
GROMMET 1.500" RUBBER BLACK
Lowest to €1.8845
Heyco Products Corporation
SR 31-2 BLACK
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
GROMMET 0.156" PVC BLACK / Flexible PVC Hole Grommet Black
Lowest to €0.1314
Essentra Components
BUSHING SPLIT 0.768" NYLON BLACK
Lowest to €0.1095

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ €0.1314 €53.2029
985+ €0.1078 €106.1470
1,520+ €0.1046 €158.9337
2,090+ €0.1012 €211.4597
2,705+ €0.0978 €264.5277
3,620+ €0.0876 €317.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess