EN
  • EN
  • DE

1608910000

Part No 1608910000
Manufacturer Weidmuller
Catalog Terminal Blocks - Jumpers
Description JUMPER TERM BLK 7POS FLAT PIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204544-1608910000
Win Source Part Number Cross
Manufacturer Weidmüller
Category Connectors, Interconnects Terminal Blocks Terminal Block Accessories Terminal Block Jumpers
Package Bulk
Product Status Active
Type Terminal Block, Cross Connection
Pitch 0.201" (5.10mm)
Style Flat Pins
For Use With/Related Products Z Series
Color Yellow
Ultra Librarian 3D Model Ultra Librarian 1608910000 CAD Model

Description

7 Position Terminal Block, Cross Connection Jumper Flat Pins

You May Also Be Interested in

Weidmuller
Terminal Block Tools & Accessories ZQV 35N/2
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 2POS FLAT PIN
Lowest to $0.5140
Phoenix Contact
JUMPER TERM BLK 3POS FLAT PIN
Need more? Email Us
Weidmuller
JUMPER TERM BLK 10POS FLAT PIN
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 10POS FLAT PIN
Need more? Email Us
Weidmuller
CONN FERRULE DIN 2AWG BG 1=50PC
Lowest to $0.6537
Phoenix Contact
JUMPER TERM BLK 5POS FLAT PIN
Need more? Email Us
American Electrical Inc.
UK 10/10 AVK CROSS CONNECTION
Need more? Email Us
Weidmuller
JUMPER TERM BLK 58POS FLAT PIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess