EN
  • EN
  • DE

MIC5159-1.8BM6

Part No MIC5159-1.8BM6
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG LINEAR MICROCAP LDO REG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr Micrel
Package Bulk
Product Status Active
Type Positive Fixed
Number of Outputs 1
Current - Supply 10mA
Voltage - Input 1.65V ~ 5.5V
Temperature Range - Operating 125°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SOT-23-6
Package / Case SOT-23-6
Base Product Number MIC5159
Standard Package 683 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 639939-MIC5159-1.8BM6
Ultra Librarian 3D Model Ultra Librarian MIC5159-1.8BM6 CAD Model

Description

The MIC5159-1.8BM6 is a linear regulator controller produced by Micrel. It is manufactured by Micrel.

  • Category: Power management integrated circuits (ICs)
  • Regulation Type: Positive Fixed
  • Input Voltage Range: 1.65V to 5.5V
  • Supply Current: 10mA
  • Output: Single
  • Package: SOT-23-6
  • Operating Temperature: Up to 125°C (TJ)
  • Status: Active
  • Packaging: Bulk
  • Standard Package Size: 683 pieces

You May Also Be Interested in

ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.6255
Microchip Technology
IC LNR REG CTRLR 1OUT 14SOIC
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $1.5082
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL SWITCHING REGULATOR CO / Linear Regulator Controller IC Output
Lowest to $9.2539
Microchip Technology
IC LNR REG CTRLR 1OUT 14SOIC
Need more? Email Us
Maxim Integrated
IC LNR REG CTRLR 2OUT 10UMAX
Need more? Email Us
NXP / Nexperia
LIN TRANSCEIVER WITH INTEGRATED / Linear Regulator Controller IC Output
Lowest to $16.8087
Texas Instruments
AUTOMOTIVE 100MA 30V LOW-DROPOUT
Need more? Email Us
ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.5345

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess