EN
  • EN
  • DE

1455CPLRED-10

Part No 1455CPLRED-10
Manufacturer Hammond Manufacturing
Catalog Box Components
Description BEZEL SOLID PLASTIC RED 10/PACK / Red Plastic Closed Bezels For 1455C Enclosures - 10/Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1455
Type Bezel
For Use With/Related Products 1455C Series
Dimension 2.249" L x 1.029" W x 0.354" H (57.12mm x 26.14mm x 8.99mm)
Color Red
Material Plastic, ABS
Win Source Part Number 777821-1455CPLRED-10
Popularity Medium
Supply and Demand Status Limited
Family Name 1455CPLRED-10
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 1455CPLRED-10 CAD Model

Description

The Hammond Manufacturing 1455CPLRED-10 is a red bezel for use with the 1455C Series manufactured by Hammond Manufacturing.

  • Material: Plastic, ABS
  • Dimensions: 2.249" L x 1.029" W x 0.354" H (57.12mm x 26.14mm x 8.99mm)
  • Family Name: 1455CPLRED-10
  • Category: Box, Enclosure, and Rack
  • Series Compatibility: 1455C
  • Supply/Demand: Limited
  • ECCN: EAR99
  • Estimated EOL Date: 2029

You May Also Be Interested in

ON Semiconductor
Lowest to $0.4897
ON Semiconductor
Need more? Email Us
Weidmuller
END PLATE 17MM WIDE ORANGE
Need more? Email Us
Hammond Manufacturing
SWING PANEL / Swing Panel, Steel, White, 33.79In Length, 45.75In Depth, 0.62In Height
Need more? Email Us
Hammond Manufacturing
COVER FOR PART #1444-22/1444-24 / Natural Aluminum Bottom Plate For Aluminum Chassis
Need more? Email Us
Hammond Manufacturing
PANEL STEEL 28.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 28.2 In Depth
Need more? Email Us
Phoenix Contact
BASE ELEMENT W/SNAP FOOT 35MM
Need more? Email Us
Hammond Manufacturing
PANEL INNER 10.25X8.25" GREY / Steel White Panel, 260mm Product Length, 210mm Product Depth
Need more? Email Us
Phoenix Contact
HOUSING PLASTIC 3.9"L X 0.69"W
Lowest to $99.0470

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess