EN
  • EN
  • DE

1455RPLY-10

Part No 1455RPLY-10
Manufacturer Hammond Manufacturing
Catalog Box Components
Description BEZEL SOLID PLAS YELLOW 10/PACK / Closed Bezels Plastic End Caps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1455
Type Bezel
For Use With/Related Products 1455R Series
Dimension 6.673" L x 1.363" W x 0.453" H (169.49mm x 34.62mm x 11.51mm)
Color Yellow
Material Plastic, ABS
Win Source Part Number 777844-1455RPLY-10
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 1455RPLY-10 CAD Model

Description

The 1455RPLY-10 is a replacement end panel kit from Hammond Manufacturing designed specifically for their 1455 series extruded aluminum enclosures. These panels are used to close off the ends of the enclosure, providing a secure and aesthetically pleasing finish. They are essential for protecting the internal components and providing a professional look to the finished product.

Applications

  • Replacement end panels for Hammond 1455 series enclosures
  • DIY electronics projects using 1455 series enclosures
  • Industrial control systems housed in 1455 series enclosures
  • Test and measurement equipment using 1455 series enclosures
  • Hobbyist electronics projects

Features

  • Designed for use with Hammond 1455 series extruded aluminum enclosures
  • Aluminum construction for durability and RFI shielding
  • Pre-drilled mounting holes for easy installation
  • Provides a clean and professional finish to the enclosure
  • Includes two end panels per kit

Benefits

  • Ensures a secure and properly fitted enclosure for electronic components.
  • Provides effective shielding against radio frequency interference (RFI).
  • Simplifies the assembly process with pre-drilled mounting holes.
  • Enhances the appearance of the finished product.
  • Offers convenience and cost-effectiveness by providing a complete set of end panels.

Additional Details

The 1455RPLY-10 end panel kit includes two aluminum end panels. The panels are typically finished with a natural aluminum or anodized finish. The aluminum construction provides excellent durability and shielding properties. The pre-drilled mounting holes are designed to align perfectly with the corresponding holes in the 1455 series enclosures. The kit is easy to install and requires only basic hand tools. It is important to ensure that the correct size and style of end panels are selected for the specific 1455 series enclosure being used.

These replacement panels are ideal for projects where the original end panels have been damaged or modified. They can also be used to customize the enclosure with different finishes or features. The aluminum construction provides excellent thermal conductivity, which can help to dissipate heat from internal components. The end panels are an essential part of the 1455 series enclosure system, providing both structural support and aesthetic appeal. The rugged design of the panels ensures that they can withstand the rigors of industrial and commercial use. The 1455RPLY-10 end panel kit is a convenient and cost-effective way to maintain and enhance the performance and appearance of Hammond 1455 series enclosures.

You May Also Be Interested in

Phoenix Contact
COVER CAPS UNOCCUPIED TERM PNTS
Lowest to $0.9720
Phoenix Contact
ELECTRONIC HOUSING
Need more? Email Us
Hammond Manufacturing
PANEL STEEL 58.2X34.2" WHT / Metal, Steel Panel, Inner 58.200" L x 34.200" W (1478.28mm x 868.68mm) White
Need more? Email Us
Schroff
FRNT PNL AMC MTCA RC1.2 3LED
Need more? Email Us
Hammond Manufacturing
PANEL INNER 10.25X8.25" GREY / Steel White Panel, 260mm Product Length, 210mm Product Depth
Need more? Email Us
Hammond Manufacturing
COVER FOR PART #1444-22/1444-24 / Natural Aluminum Bottom Plate For Aluminum Chassis
Need more? Email Us
ON Semiconductor
Lowest to $0.4897
Weidmuller
CH20M AD SHL 5.00/04 BK
Lowest to $8.1612
Hammond Manufacturing
PANEL STEEL 14.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 14.2 In Width
Lowest to $32.5308

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess