EN
  • EN
  • DE

1127290000

Part No 1127290000
Manufacturer Weidmuller
Catalog Solid State Relays
Description SSR RELAY SPST-NO 2A 3-33V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Weidmüller
Category Relays Solid State Relays
Series TERMSERIES
Package Bulk
Product Status Active
Mounting Type DIN Rail
Circuit SPST-NO (1 Form A)
Output Type DC
Voltage - Input 24VDC
Voltage - Load 3 V ~ 33 V
Win Source Part Number WS1204626-1127290000
Ultra Librarian 3D Model Ultra Librarian 1127290000 CAD Model

Description

TERMSERIES complete solid-state relay modules 3 to 33 V DC 2 A output versions consisting of a solid-state relay and a base with AC/DC/UC input; available in different designs:
• With tension-clamp connection
• In 6.4 mm width
• Optionally with multiple-voltage input: 24 to 230 V UC
• With various protective circuits in the input (free-wheel diode, RC element)
• Illuminated ejection lever

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 55A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 12A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 3-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NC 50A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NC 75A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 0-200V
Lowest to $20.7243
Sensata-Crydom
SSR RELAY SPST-NC 10A 24-140V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess