EN
  • EN
  • DE

1124250000

Part No 1124250000
Manufacturer Weidmuller
Catalog Headers, Plugs and Sockets
Description TERM BLOCK HDR 6POS 90DEG 7.62MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204621-1124250000
Win Source Part Number Cross
Manufacturer Weidmüller
Category Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series Omnimate SL
Package Bulk
Product Status Active
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 6
Positions Per Level 6
Number of Levels 1
Pitch 0.300" (7.62mm)
Ultra Librarian 3D Model Ultra Librarian 1124250000 CAD Model

Description

6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300" (7.62mm) 90°, Right Angle Through Hole

You May Also Be Interested in

Phoenix Contact
TERM BLOCK PLUG 3POS 5.08MM
Lowest to $2.9105
Phoenix Contact
TERM BLOCK PLUG 5POS STR 2.5MM
Lowest to $2.7650
Phoenix Contact
TERM BLOCK HDR 12POS 90DEG
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 2POS VERT 5.08MM
Lowest to $0.8150
Phoenix Contact
TERM BLOCK HDR 7POS VERT 3.5MM
Lowest to $1.4262
Phoenix Contact
TERM BLOCK HDR 2POS VERT 3.5MM
Lowest to $0.8732
Phoenix Contact
TERM BLOCK HDR 2POS 90DEG 7.62MM
Lowest to $3.1433
WAGO Corporation
TERM BLOCK PLUG 15POS 5MM
Need more? Email Us
Phoenix Contact
TERM BLOCK PLUG 16POS 3.5MM
Lowest to $10.0411

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess