EN
  • EN
  • DE

MAX5528GUA+

Part No MAX5528GUA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description One-Time Programmable, Linear-Taper Digital Potentiometers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 50k
Interface Up/Down (U/D, CS)
Memory Type Non-Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±25%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 125
Operating Temperature Range -40°C ~ 105°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 1214285-MAX5528GUA+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5528
Introduction Date May 01, 2005
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX5528GUA+ CAD Model

Description

The MAX5528GUA+ is a precision digital potentiometer designed by Maxim Integrated, offering reliable performance for a wide range of applications. This device is a part of their extensive portfolio of digital potentiometers that are designed to replace mechanical potentiometers and trimmers. The MAX5528GUA+ provides an ideal solution for applications requiring digitally controlled resistors with stable and predictable characteristics.

Key Features

  • Resistance Options: The MAX5528GUA+ offers a resistance value of 10kΩ, which is suitable for various adjustable settings in electronic circuits.
  • Resolution: With a resolution of 256 taps, it allows for fine adjustment of the resistance, providing precise control over the circuit parameters.
  • Interface: It features a simple 3-wire SPI-compatible serial interface, making it easy to integrate into a digital system and control via a microcontroller or processor.
  • Supply Voltage: The device operates from a +2.7V to +5.5V single supply voltage, making it versatile for both low and standard voltage applications.
  • Temperature Range: It is designed to perform reliably over an extended industrial temperature range of -40°C to +85°C.
  • Packaging: The MAX5528GUA+ comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications.
  • Nonvolatile Memory: It includes nonvolatile memory (EEPROM) to store the wiper position, ensuring the last position is retained even after power-off.

Applications

The MAX5528GUA+ is suitable for a variety of applications, including:

  • Automated product calibration
  • Adjustable power supplies
  • Audio/Video equipment
  • LCD screen adjustment
  • Gain and offset adjustment

With its robust feature set, the MAX5528GUA+ digital potentiometer from Maxim Integrated is an excellent choice for designers looking to add digital precision and flexibility to their electronic systems. Its ease of use, combined with its stable performance, makes it a valuable component in both prototyping and production phases of electronic product development.

You May Also Be Interested in

Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6265 $52.5300
47+ $2.1551 $101.2897
72+ $2.0877 $150.3144
99+ $2.0204 $200.0196
129+ $1.9530 $251.9370
172+ $1.7510 $301.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess