EN
  • EN
  • DE

TYN16X-600CTFQ

Part No TYN16X-600CTFQ
Manufacturer WeEn Semiconductors
Catalog SCRs - Single
Description SCR 600V 16A TO220F / SCR 600 V 16 A Standard Recovery Through Hole TO-220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors>SCRs
Mfr WeEn Semiconductors
Series -
Package Tube
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 15 mA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 10.2 A
Current - On State (It (RMS)) (Max) 16 A
Current - Hold (Ih) (Max) 40 mA
Current - Off State (Max) 1 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 180A, 198A
SCR Type Standard Recovery
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack, Isolated Tab
Supplier Device Package TO-220F
Base Product Number TYN16
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Standard Package 1,000 pcs
Win Source Part Number 1383770-TYN16X-600CTFQ
Ultra Librarian 3D Model Ultra Librarian TYN16X-600CTFQ CAD Model

Description

The TYN16X-600CTFQ is a standard recovery SCR (Silicon Controlled Rectifier) from WeEn Semiconductors.

  • Application: Thyristor
  • Maximum Off-State Voltage: 600V
  • Maximum Gate Trigger Voltage: 1.3V
  • Maximum Gate Trigger Current: 15mA
  • On-State Voltage: 1.6V
  • Average On-State Current: 10.2A
  • RMS On-State Current: 16A
  • Maximum Off-State Current: 1mA
  • Non-Repetitive Surge Current (50Hz): 180A
  • Non-Repetitive Surge Current (60Hz): 198A
  • Mounting Type: Through-Hole
  • Package: TO-220-3 full pack, isolated tab
  • Operating Temperature: 150°C
  • ECCN: EAR99
  • HTSUS Code: 8541.30.0080
  • Moisture Sensitivity Level: 1 (unlimited)
  • Package: Tube
  • Standard Package Quantity: 1,000 pcs

You May Also Be Interested in

Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $12.1397

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess