EN
  • EN
  • DE

NXPSC04650B

Part No NXPSC04650B
Manufacturer WeEn Semiconductors
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972838-NXPSC04650B
Categories OEM Parts(M-N)
Manufacturer WeEn Semiconductors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NXPSC04650B CAD Model

Description

The NXPSC04650B from WeEn Semiconductors is a high-voltage N-channel enhancement mode Power MOSFET. It is designed for high-efficiency power switching applications. This MOSFET combines fast switching speeds with a robust design, making it suitable for demanding power electronic circuits.

Applications:

  • Power Supplies: AC-DC power supplies, DC-DC converters, and adapter circuits.
  • Motor Control: Variable frequency drives (VFDs) and servo motor control.
  • Lighting: Electronic ballasts, LED drivers, and HID lamp ballasts.
  • Renewable Energy: Solar inverters, wind turbine converters, and battery chargers.
  • Uninterruptible Power Supplies (UPS): Power switching and backup power systems.

Features:

  • High Voltage: Designed for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, further enhancing efficiency.
  • Avalanche Rated: Withstands transient voltage spikes, improving reliability.
  • Robust Design: Ensures stable operation in harsh environments.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Improved Reliability: Avalanche rating and robust design enhance durability.
  • Simplified Design: Easy to integrate into existing power electronic circuits.
  • Reduced Heat Dissipation: Low power losses minimize heat generation.
  • Environmentally Friendly: Lead-free package complies with environmental regulations.

Additional Details:

The NXPSC04650B typically comes in a through-hole or surface-mount package. Proper heat sinking is crucial to maintain the MOSFET within its operating temperature range. Consult the datasheet for detailed electrical characteristics and thermal management guidelines.

Key Specifications (Example - actual values vary):

  • Drain-Source Voltage (VDS): 650V
  • Continuous Drain Current (ID): 4A
  • On-Resistance (RDS(on)): 1.5 Ohms
  • Gate-Source Voltage (VGS): +/- 30V
  • Operating Temperature: -55°C to +150°C

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3795 $62.0775
105+ $1.1319 $118.8495
160+ $1.0966 $175.4560
220+ $1.0611 $233.4420
285+ $1.0258 $292.3530
380+ $0.9196 $349.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,226 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess