EN
  • EN
  • DE

LM4FS1EH5BBCIGR

Part No LM4FS1EH5BBCIGR
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1070156-LM4FS1EH5BBCIGR
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4FS1EH5BBCIGR CAD Model

Description

The LM4FS1EH5BBCIGR is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of applications that require robust control and processing capabilities. This MCU is part of the ARM Cortex-M4F series, which is renowned for its efficient processing power and floating-point unit for precise computations.

The LM4FS1EH5BBCIGR operates at a frequency of up to 80 MHz, providing the computational speed necessary for complex tasks in real-time applications. It is built on a 65 nm process technology, which ensures a balanced combination of performance and power efficiency, making it an ideal choice for both battery-powered and mains-connected devices.

Key Features:

  • Core: ARM Cortex-M4F with floating-point unit and memory protection unit for enhanced computational capabilities and security.
  • Memory: Equipped with a generous amount of integrated memory, including Flash and SRAM, to support a wide range of applications without the need for external memory components.
  • Communication: A variety of communication interfaces such as UART, SPI, I2C, USB, CAN, and more, providing flexibility for connecting to other devices and peripherals.
  • GPIO: An extensive number of General-Purpose Input/Output (GPIO) pins for interfacing with external sensors, actuators, and other electronic components.
  • Analog: Integrated analog peripherals including ADCs, DACs, and comparators for handling analog signals within the system.
  • Timers: Multiple timer modules for precise timing operations, PWM generation, and event counting.
  • Power Management: Advanced power management features for optimizing power consumption during various modes of operation.

The LM4FS1EH5BBCIGR is also equipped with a host of other features such as DMA support, a temperature sensor, and a real-time clock, which all contribute to its versatility in tackling a broad spectrum of embedded system applications. From industrial control systems to consumer electronics, this MCU can be integrated into an array of products requiring high reliability and performance.

Texas Instruments provides comprehensive support for the LM4FS1EH5BBCIGR, including detailed datasheets, technical documentation, development tools, and software libraries, making it easier for engineers and developers to bring their products to market swiftly and efficiently.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7702 $56.3106
7+ $15.4012 $107.8084
11+ $14.9200 $164.1200
14+ $14.4387 $202.1418
18+ $13.9574 $251.2332
24+ $12.5135 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess