EN
  • EN
  • DE

MC54HC164AJ

Part No MC54HC164AJ
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077427-MC54HC164AJ
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC54HC164AJ CAD Model

Description

The MC54HC164AJ is an 8-bit serial-in/parallel-out shift register, manufactured by Rochester Electronics. This device is designed to convert serial data into parallel data. The HC164 family provides high-speed operation and low power consumption, making it suitable for various digital applications.

Applications:

  • Serial-to-parallel data conversion
  • Display drivers
  • Remote control systems
  • Keyboard scanning
  • Data communication interfaces

Features:

  • High Speed: tPD = 14 ns (typ) at VCC = 5V
  • Low Power Dissipation: ICC = 4 μA (max) at TA = 25°C
  • High Noise Immunity: VNIH = VNIL = 28 % VCC
  • Output Drive Capability: 10 LSTTL Loads
  • Symmetrical Output Impedance: |IOH| = IOL = 4 mA (min)
  • Balanced Propagation Delays: tPLH ≈ tPHL
  • Wide Operating Voltage Range: VCC = 2V to 6V
  • Serial data input
  • Asynchronous reset

Benefits:

  • Fast data conversion: Ideal for high-speed data processing.
  • Low power consumption: Suitable for battery-operated devices.
  • Robust performance: High noise immunity ensures reliable operation.
  • Simple implementation: Easy to integrate into digital systems.
  • Versatile functionality: Facilitates serial-to-parallel conversion in various applications.

Additional Details:

The MC54HC164AJ operates over a wide temperature range, typically -55°C to +125°C, making it suitable for industrial and military applications. It is supplied in a ceramic Dual In-Line Package (DIP), providing robust mechanical and environmental protection. The device features a clear (reset) input that allows for easy initialization of the register.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess