EN
  • EN
  • DE

BT155W-1200TQ

Part No BT155W-1200TQ
Manufacturer WeEn Semiconductors
Catalog SCRs - Single
Description SCR 1200V 79A TO247-3 / SCR 1200V 79A(RMS) 715A 3-Pin(3+Tab) TO-247 Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer WeEn Semiconductors
Packaging Tube
Voltage - Off State 1200V (1.2kV)
Voltage - Gate Trigger (Vgt) (Maximum) 1V
Current - Gate Trigger (Igt) (Maximum) 50mA
Voltage - On State (Vtm) (Maximum) 1.5V
Current - On State (It (AV)) (Maximum) 50A
Current - On State (It (RMS)) (Maximum) 79A
Current - Hold (Ih) (Maximum) 200mA
Current - Off State (Maximum) 3mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 650A, 715A
SCR Type Standard Recovery
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247-3
Win Source Part Number 770474-BT155W-1200TQ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 240
Family Name BT155W-1200T
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BT155W-1200TQ CAD Model

Description

The WeEn Semiconductors BT155W-1200TQ is a standard recovery SCR with a voltage off state of 1200V and a current on state of 50A (maximum).

  • Voltage Gate Trigger: 1V (maximum)
  • Current Gate Trigger: 50mA (maximum)
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • RoHS Compliant: Yes

You May Also Be Interested in

Renesas Electronics America
THYRISTOR 600V .4A TO-92
Lowest to $16.0453
Mitsumi
Need more? Email Us
Renesas Electronics America
TRIAC 700V 0.5A
Lowest to $1.7983
Renesas Electronics America
Lowest to $0.3962
STMicroelectronics
8A SCRs
Lowest to $0.7056
Renesas Electronics America
Thyristor Low Power Use / SCR Diode 400V 0.79A(RMS) 10A 4-Pin(3+Tab) UPAK T/R
Lowest to $3.1544
Renesas Electronics America
Lowest to $0.2610
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.5634
Renesas Electronics America
Lowest to $10.9887

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1158 $53.5054
30+ $3.3771 $101.3130
46+ $3.2716 $150.4936
64+ $3.1660 $202.6240
82+ $3.0605 $250.9610
110+ $2.7439 $301.8290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess